IGBT NPT 600V 41A TO247-3 Product overview: SGW30N60FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 41A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 41A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGW30N60FKSA1 can be used for catalog matching and distributor lookup.
SGW30N60 - Discrete IGBT without Anti-Parallel Diode
IGBT NPT 600V 41A 250W Through Hole PG-TO247-3-1
Manufacturer: Infineon Technologies
Win Source Part Number: 108214-SGW30N60FKSA1
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: NPT
Input Type: Standard
Gate Charge: 140nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 41A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 112A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 30A
Total Switching Energy(Ets): 1.29mJ
Turn-on and Turn-off delay time: 44ns/291ns
Testing Conditions: 400V, 30A, 11 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 240
IGBT, FAST; Continuous Collector Current:41A; Collector Emitter Saturation Voltage:2.4V; Power Dissipation:250W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes
IGBT NPT 600V 41A TO247-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-SGW30N60FKSA1 | SGW30N60FKSA1 | SGW30N60FKSA1-ND | 108214-SGW30N60FKSA1 | 24M7430 | SGW30N60FKSA1 |
| Product Name | 600V 41A IGBT Transistor | Single IGBTs | IGBTs - Single - SGW30N60FKSA1 | Igbt, Fast; Continuous Collector Current Infineon | Discrete Semiconductor Products - Transistors - IGBTs | |
| PD | 250 milliwatts | 250000 milliwatts | 250000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tube | SOT-93 (T0-218) 4 | TO-247; TO-247-3 | SOT3; PG-TO247-3 | TO-3 |