The SI1K5N06UKWQ is an N-channel MOSFET with a 60 V drain-source voltage rating, designed for automotive applications and fully qualified to AEC-Q101. It is packaged in an SOT-323 case with dimensions of 2.20 mm × 1.35 mm × 0.95 mm (L × W × H). The device has a continuous drain current of 0.23 A at 100°C and a maximum power dissipation of 0.38 W, with a junction-to-ambient thermal resistance of 394°C/W. It features a gate-source voltage rating of ±20 V, a gate threshold voltage range of 0.55 V to 1.15 V, and a drain-source on-resistance of up to 2.0 Ω at 2.5 V gate drive. The part is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability standards. Its operating junction temperature range is -55°C to +175°C.
P-CHANNEL MOSFET,SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI1K5N06UKWQ-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |