60V 3A 90MR@10V,3A 1.38W 3V@250A
60V 3A 90MR@10V,3A 1.38W 3V@250A
60V 3A 90MR@10V,3A 1.38W 3V@250A
60V 3A 90MR@10V,3A 1.38W 3V@250A Product overview: SI2310A from UMW is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2310A can be used for catalog matching and distributor lookup.
60V 3A 90mΩ@10V,3A 1.38W 3V@250uA N Channel SOT-23 MOSFETs ROHS
60V 3A 90MR@10V,3A 1.38W 3V@250A
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 4518-SI2310ADKR-ND | 278-SI2310A | SI2310A | SI2310A |
| Product Name | Single FETs, MOSFETs | 60V 3A 10V MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| PD | 1380 milliwatts | 1380 milliwatts | 1380 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape & Reel (TR) |