Vishay Precision Group 20V 4.9A SOT-23 MOSFET Transistor SI2314EDS-T1-E3

Description
N-CH MOSFET 20V 4.9A SOT-23-3 33mR RdsOn Product overview: SI2314EDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.9A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2314EDS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 20V 4.9A SOT-23-3 33mR RdsOn Product overview: SI2314EDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.9A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2314EDS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.9A SOT-23 MOSFET Transistor
278-SI2314EDS-T1-E3
20V 4.9A SOT-23 MOSFET Transistor 278-SI2314EDS-T1-E3
N-CH MOSFET 20V 4.9A SOT-23-3 33mR RdsOn Product overview: SI2314EDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.9A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2314EDS-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 20V 4.9A SOT-23-3 33mR RdsOn Product overview: SI2314EDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.9A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2314EDS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2314EDS-T1-E3 - 028380-SI2314EDS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2314EDS-T1-E3
028380-SI2314EDS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2314EDS-T1-E3 028380-SI2314EDS-T1-E3
Manufacturer: Vishay Win Source Part Number: 028380-SI2314EDS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 750mW (Ta) Family Name: Si2314EDS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.77A (Ta) Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 14nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 33 mOhm @ 5A, 4.5V Alternative Parts (Cross-Reference): RUR040N02HZGTL; TSM2314CX RF; RM2312; RUR040N02TL; Introduction Date: September 06, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028380-SI2314EDS-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 750mW (Ta)
Family Name: Si2314EDS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.77A (Ta)
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 14nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 33 mOhm @ 5A, 4.5V
Alternative Parts (Cross-Reference): RUR040N02HZGTL; TSM2314CX RF; RM2312; RUR040N02TL;
Introduction Date: September 06, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI2314EDS-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2314EDS-T1-E3DKR-ND
Single FETs, MOSFETs SI2314EDS-T1-E3DKR-ND
N-Channel 20V 3.77A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 3.77A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2314EDS-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2314EDS-T1-E3TR-ND
Single FETs, MOSFETs SI2314EDS-T1-E3TR-ND
N-Channel 20V 3.77A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 3.77A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2314EDS-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2314EDS-T1-E3CT-ND
Single FETs, MOSFETs SI2314EDS-T1-E3CT-ND
N-Channel 20V 3.77A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 3.77A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2314EDS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2314EDS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2314EDS-T1-E3
MOSFET N-CH 20V 3.77A SOT23-3

MOSFET N-CH 20V 3.77A SOT23-3

Supplier's Site
Single FETs, MOSFETs - SI2314EDS-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2314EDS-T1-E3
Single FETs, MOSFETs SI2314EDS-T1-E3
MOSFET N-CH 20V 3.77A SOT23-3

MOSFET N-CH 20V 3.77A SOT23-3

Supplier's Site Datasheet
N Channel Mosfet, 20V, 4.9A, To-236; Channel Type Vishay - 06J7576 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 4.9A, To-236; Channel Type Vishay
06J7576
N Channel Mosfet, 20V, 4.9A, To-236; Channel Type Vishay 06J7576
N CHANNEL MOSFET, 20V, 4.9A, TO-236; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:950mV RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 4.9A, TO-236; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:950mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI2314EDS-T1-E3 028380-SI2314EDS-T1-E3 SI2314EDS-T1-E3DKR-ND SI2314EDS-T1-E3 SI2314EDS-T1-E3 06J7576
Product Name 20V 4.9A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2314EDS-T1-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs N Channel Mosfet, 20V, 4.9A, To-236; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 750 milliwatts 750 milliwatts 750 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data