Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1023X-T1-GE3 SI1023X-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028330-SI1023X-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 370mA Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 1.5nC @ 4.5V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 350mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028330-SI1023X-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 370mA Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 1.5nC @ 4.5V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 350mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1023X-T1-GE3 - 028330-SI1023X-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1023X-T1-GE3
028330-SI1023X-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1023X-T1-GE3 028330-SI1023X-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028330-SI1023X-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 370mA Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 1.5nC @ 4.5V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 350mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028330-SI1023X-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 370mA
Gate-Source Threshold Voltage: 450mV @ 250μA (Min)
Max Gate Charge: 1.5nC @ 4.5V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 350mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SI1023X-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1023X-T1-GE3DKR-ND
FET, MOSFET Arrays SI1023X-T1-GE3DKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 370mA 250mW Surface Mount SC-89 (SOT-563F)

Mosfet Array 2 P-Channel (Dual) 20V 370mA 250mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
FET, MOSFET Arrays - SI1023X-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1023X-T1-GE3CT-ND
FET, MOSFET Arrays SI1023X-T1-GE3CT-ND
Mosfet Array 2 P-Channel (Dual) 20V 370mA 250mW Surface Mount SC-89 (SOT-563F)

Mosfet Array 2 P-Channel (Dual) 20V 370mA 250mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
FET, MOSFET Arrays - SI1023X-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1023X-T1-GE3TR-ND
FET, MOSFET Arrays SI1023X-T1-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 370mA 250mW Surface Mount SC-89 (SOT-563F)

Mosfet Array 2 P-Channel (Dual) 20V 370mA 250mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
Singapore, Singapore
Dual 20V 370mA MOSFET Transistor
278-SI1023X-T1-GE3
Dual 20V 370mA MOSFET Transistor 278-SI1023X-T1-GE3
P-CH JFET, 20V, 370mA, 1.2R, SOT-563-6, 2 Channel Product overview: SI1023X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 370mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 370mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1023X-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH JFET, 20V, 370mA, 1.2R, SOT-563-6, 2 Channel Product overview: SI1023X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 370mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 370mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1023X-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
P Channel Mosfet, -20V, Sc-89; Transistor Polarity Vishay - 16P3675 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, Sc-89; Transistor Polarity Vishay
16P3675
P Channel Mosfet, -20V, Sc-89; Transistor Polarity Vishay 16P3675
P CHANNEL MOSFET, -20V, SC-89; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:350mA; On Resistance Rds(on):2.7ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Product Range:- RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, SC-89; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:350mA; On Resistance Rds(on):2.7ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Product Range:- RoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - SI1023X-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1023X-T1-GE3
FET, MOSFET Arrays SI1023X-T1-GE3
MOSFET 2P-CH 20V 0.37A SC89-6

MOSFET 2P-CH 20V 0.37A SC89-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Dual P-Ch MOSFET 20V 1.2 ohms @ 4.5V

MOSFET Dual P-Ch MOSFET 20V 1.2 ohms @ 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1023X-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1023X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1023X-T1-GE3
MOSFET 2P-CH 20V 0.37A SC89

MOSFET 2P-CH 20V 0.37A SC89

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 028330-SI1023X-T1-GE3 SI1023X-T1-GE3DKR-ND 278-SI1023X-T1-GE3 16P3675 SI1023X-T1-GE3 SI1023X-T1-GE3 SI1023X-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1023X-T1-GE3 FET, MOSFET Arrays Dual 20V 370mA MOSFET Transistor P Channel Mosfet, -20V, Sc-89; Transistor Polarity Vishay FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
V(BR)DSS 20 volts 20 volts
PD 250 milliwatts 250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SC-89-6 SOT-563, SOT-666 TO-3 SOT-563, SOT-666
Unlock Full Specs
to access all available technical data