The SI2304 is an N-channel MOSFET designed for voltage-controlled small signal switching, housed in a SOT-23 package with dimensions of 3.04 mm max length, 2.64 mm max width, and 1.40 mm max height. It has a drain-source voltage rating of 30 V, a continuous drain current of 2.5 A at 25°C and 2 A at 70°C, and a pulsed drain current of 10 A. The device supports a maximum power dissipation of 1 W and operates within a junction temperature range of -55°C to +150°C. Thermal resistance is 125°C/W. It features a gate threshold voltage range of 1.0 V to 2.0 V and a drain-source on-resistance of up to 90 mΩ at 4.5 V gate drive. The part is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. The ordering suffix '-13P' indicates tape and reel packaging with 10,000 pieces per reel.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI2304-13PTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |