Vishay Intertechnology, Inc. Single FETs, MOSFETs SI2325DS-T1-BE3

Description
P-Channel 150V 530mA (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 150V 530mA (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI2325DS-T1-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2325DS-T1-BE3TR-ND
Single FETs, MOSFETs 742-SI2325DS-T1-BE3TR-ND
P-Channel 150V 530mA (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 150V 530mA (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI2325DS-T1-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2325DS-T1-BE3CT-ND
Single FETs, MOSFETs 742-SI2325DS-T1-BE3CT-ND
P-Channel 150V 530mA (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 150V 530mA (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
150V 0.53A SOT-23 MOSFET Transistor - 278-SI2325DS-T1-BE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 0.53A SOT-23 MOSFET Transistor
278-SI2325DS-T1-BE3
150V 0.53A SOT-23 MOSFET Transistor 278-SI2325DS-T1-BE3
Trans MOSFET P-CH 150V 0.53A 3-Pin SOT-23 T/R Product overview: SI2325DS-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.53A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 0.53A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2325DS-T1-BE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 150V 0.53A 3-Pin SOT-23 T/R Product overview: SI2325DS-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.53A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 0.53A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2325DS-T1-BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: Vishay Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: P-Channel Technology: MOSFET (Metal Oxide) Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: SOT-23-3 (TO-236) Package / Case: TO-236-3, SC-59, SOT-23-3

Manufacturer: Vishay
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: SOT-23-3 (TO-236)
Package / Case: TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SI2325DS-T1-BE3TR-ND 278-SI2325DS-T1-BE3
Product Name Single FETs, MOSFETs 150V 0.53A SOT-23 MOSFET Transistor Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Polarity P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data