Vishay Precision Group 30V 600mA MOSFET Transistor SI1302DL-T1-E3

Description
N-CH MOSFET 30V 600mA SOT323-3 480mR RdsOn Product overview: SI1302DL-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 600mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 600mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1302DL-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 30V 600mA SOT323-3 480mR RdsOn Product overview: SI1302DL-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 600mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 600mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1302DL-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 600mA MOSFET Transistor
278-SI1302DL-T1-E3
30V 600mA MOSFET Transistor 278-SI1302DL-T1-E3
N-CH MOSFET 30V 600mA SOT323-3 480mR RdsOn Product overview: SI1302DL-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 600mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 600mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1302DL-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 600mA SOT323-3 480mR RdsOn Product overview: SI1302DL-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 600mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 600mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1302DL-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI1302DL-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1302DL-T1-E3CT-ND
Single FETs, MOSFETs SI1302DL-T1-E3CT-ND
N-Channel 30V 600mA (Ta) 280mW (Ta) Surface Mount SC-70-3

N-Channel 30V 600mA (Ta) 280mW (Ta) Surface Mount SC-70-3

Buy Now Datasheet
Single FETs, MOSFETs - SI1302DL-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1302DL-T1-E3TR-ND
Single FETs, MOSFETs SI1302DL-T1-E3TR-ND
N-Channel 30V 600mA (Ta) 280mW (Ta) Surface Mount SC-70-3

N-Channel 30V 600mA (Ta) 280mW (Ta) Surface Mount SC-70-3

Buy Now Datasheet
Single FETs, MOSFETs - SI1302DL-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1302DL-T1-E3DKR-ND
Single FETs, MOSFETs SI1302DL-T1-E3DKR-ND
N-Channel 30V 600mA (Ta) 280mW (Ta) Surface Mount SC-70-3

N-Channel 30V 600mA (Ta) 280mW (Ta) Surface Mount SC-70-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1302DL-T1-E3 - 028340-SI1302DL-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1302DL-T1-E3
028340-SI1302DL-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1302DL-T1-E3 028340-SI1302DL-T1-E3
Manufacturer: Vishay Win Source Part Number: 028340-SI1302DL-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280mW (Ta) Family Name: Si1302DL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 600mA (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 1.4nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 480 mOhm @ 600mA, 10V Alternative Parts (Cross-Reference): 2SK1586; 2SK1586-T2-AZ; 2SK1586-A; 2SK1586-T1; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028340-SI1302DL-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280mW (Ta)
Family Name: Si1302DL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 600mA (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 1.4nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 480 mOhm @ 600mA, 10V
Alternative Parts (Cross-Reference): 2SK1586; 2SK1586-T2-AZ; 2SK1586-A; 2SK1586-T1;
Introduction Date: October 24, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 6556795 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6556795
MOSFETs 6556795
MOSFET N-Channel 30V 0.6A SC-70

MOSFET N-Channel 30V 0.6A SC-70

Supplier's Site
MOSFETs - 6556795P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6556795P
MOSFETs 6556795P
MOSFET N-Channel 30V 0.6A SC-70

MOSFET N-Channel 30V 0.6A SC-70

Supplier's Site
MOSFETs - 1696089 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1696089
MOSFETs 1696089
MOSFET N-Channel 30V 0.6A SC-70

MOSFET N-Channel 30V 0.6A SC-70

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1302DL-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1302DL-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1302DL-T1-E3
MOSFET N-CH 30V 600MA SC70-3

MOSFET N-CH 30V 600MA SC70-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-CH TRENCH

MOSFET 30V N-CH TRENCH

Buy Now Datasheet
N Channel Mosfet, 30V, 640Ma, Sc-70; Channel Type Vishay - 65K1914 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 640Ma, Sc-70; Channel Type Vishay
65K1914
N Channel Mosfet, 30V, 640Ma, Sc-70; Channel Type Vishay 65K1914
N CHANNEL MOSFET, 30V, 640mA, SC-70; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:640mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 640mA, SC-70; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:640mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Mosfet, N, 3-Sc-70; Transistor Polarity Vishay - 61M9759 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, 3-Sc-70; Transistor Polarity Vishay
61M9759
Mosfet, N, 3-Sc-70; Transistor Polarity Vishay 61M9759
MOSFET, N, 3-SC-70; Transistor Polarity:N Channel; Continuous Drain Current Id:640mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.41ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power Dissipation Pd:310mW; RoHS Compliant: Yes

MOSFET, N, 3-SC-70; Transistor Polarity:N Channel; Continuous Drain Current Id:640mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.41ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power Dissipation Pd:310mW; RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI1302DL-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1302DL-T1-E3
Single FETs, MOSFETs SI1302DL-T1-E3
MOSFET N-CH 30V 600MA SC70-3

MOSFET N-CH 30V 600MA SC70-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI1302DL-T1-E3 SI1302DL-T1-E3CT-ND 028340-SI1302DL-T1-E3 6556795 6556795P SI1302DL-T1-E3 SI1302DL-T1-E3 65K1914 61M9759 SI1302DL-T1-E3
Product Name 30V 600mA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1302DL-T1-E3 MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 30V, 640Ma, Sc-70; Channel Type Vishay Mosfet, N, 3-Sc-70; Transistor Polarity Vishay Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 310 milliwatts 280 milliwatts 310 milliwatts 280 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SC-70-3 SOT323; Sot-323 (sc-70) SC-70 SOT323; SC-70, SOT-323 TO-3 TO-3 SOT323; SC-70, SOT-323
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data