P-Channel 20V 2.9A (Ta) 350mW (Ta) Surface Mount SOT-23
P-Channel 20V 2.9A (Ta) 350mW (Ta) Surface Mount SOT-23
P-Channel 20V 2.9A (Ta) 350mW (Ta) Surface Mount SOT-23
Manufacturer: Micro Commercial Co
Win Source Part Number: 1095737-SI2321-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 350mW
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.9A
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 13nC @ 4.5V
Max Input Capacitance: 715pF @ 6V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 110 mOhm @ 2.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
MOSFET P-CH 20V 2.9A SOT23 Product overview: SI2321-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.9A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.9A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2321-TP can be used for catalog matching and distributor lookup.
P-CHANNEL MOSFET, SOT-23 PACKAGE
MOSFET P-Channel MOSFET, SOT-23 package
MOSFET P-CH 20V 2.9A SOT23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SI2321-TPMSDKR-ND | 1095737-SI2321-TP | 278-SI2321-TP | 543-SI2321-TP | SI2321-TP | SI2321-TP |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2321-TP | 20V 2.9A SOT23 MOSFET Transistor | P-CHANNEL MOSFET, SOT-23 PACKAGE | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| V(BR)DSS | 20 volts | 20 volts | ||||
| PD | 350 milliwatts | 350 milliwatts | 350 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |