MOSFET P-CH 30V 1.49A SOT23-3 Product overview: SI2303BDS-T1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.49A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.49A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2303BDS-T1 can be used for catalog matching and distributor lookup.
P-Channel 30V 1.49A (Ta) 700mW (Ta) Surface Mount SOT-23-3 (TO-236)
Manufacturer: Vishay
Win Source Part Number: 1248815-SI2303BDS-T1
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): FDN352AP; Si2303BDS; Si2303BDS-T1-E3;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 30V 1.49A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SI2303BDS-T1 | SI2303BDS-T1-ND | 1248815-SI2303BDS-T1 | SI2303BDS-T1 |
| Product Name | 30V 1.49A SOT23 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2303BDS-T1 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 700 milliwatts |