Vishay Intertechnology, Inc. Single FETs, MOSFETs SI2369BDS-T1-BE3

Description
P-CHANNEL 30-V (D-S) MOSFET
Request a Quote
Description
P-CHANNEL 30-V (D-S) MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-Channel 30 V (D-S) MOSFET in SOT-23 package, with a maximum drain-source voltage of -30 V, continuous drain current of -7.5 A at 25 °C, and drain-source on-state resistance of 0.0270 Ω at V_GS = -10 V and 0.0390 Ω at V_GS = -4.5 V. The device features a total gate charge of 6.2 nC, operates over a junction and storage temperature range of -55 °C to +150 °C, and meets RoHS standards. It is designed for load switch, circuit protection, and motor drive control applications.

Datasheet Summary
Powered by GS/AI

P-Channel 30 V (D-S) MOSFET in SOT-23 package, with a maximum drain-source voltage of -30 V, continuous drain current of -7.5 A at 25 °C, and drain-source on-state resistance of 0.0270 Ω at V_GS = -10 V and 0.0390 Ω at V_GS = -4.5 V. The device features a total gate charge of 6.2 nC, operates over a junction and storage temperature range of -55 °C to +150 °C, and meets RoHS standards. It is designed for load switch, circuit protection, and motor drive control applications.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI2369BDS-T1-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2369BDS-T1-BE3TR-ND
Single FETs, MOSFETs 742-SI2369BDS-T1-BE3TR-ND
P-CHANNEL 30-V (D-S) MOSFET

P-CHANNEL 30-V (D-S) MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 742-SI2369BDS-T1-BE3TR-ND
Product Name Single FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Soic
View Details
590A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D590 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details