ROHM Semiconductor USA, LLC 30V 4.5A MOSFET Transistor SH8KA1GZETB

Description
MOSFET 2N-CH 30V 4.5A 8SOP Product overview: SH8KA1GZETB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8KA1GZETB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 4.5A 8SOP Product overview: SH8KA1GZETB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8KA1GZETB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 4.5A MOSFET Transistor
289-SH8KA1GZETB
30V 4.5A MOSFET Transistor 289-SH8KA1GZETB
MOSFET 2N-CH 30V 4.5A 8SOP Product overview: SH8KA1GZETB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8KA1GZETB can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 4.5A 8SOP Product overview: SH8KA1GZETB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8KA1GZETB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SH8KA1GZETBTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SH8KA1GZETBTR-ND
FET, MOSFET Arrays SH8KA1GZETBTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 30V 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - SH8KA1GZETBDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SH8KA1GZETBDKR-ND
FET, MOSFET Arrays SH8KA1GZETBDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 30V 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - SH8KA1GZETBCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SH8KA1GZETBCT-ND
FET, MOSFET Arrays SH8KA1GZETBCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 30V 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278564-SH8KA1GZETB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278564-SH8KA1GZETB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278564-SH8KA1GZETB
Win Source Part Number: 1278564-SH8KA1GZETB Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 4.5A (Ta) Rds On (Max) @ Id, Vgs: 80mOhm @ 4.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power - Max: 2W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 3nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 125pf @ 15V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: SH8KA1GZETBCT,SH8KA1 GZETBDKR,SH8KA1GZETB TR Base Product Number: SH8KA1

Win Source Part Number: 1278564-SH8KA1GZETB
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 4.5A (Ta)
Rds On (Max) @ Id, Vgs: 80mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power - Max: 2W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 3nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 125pf @ 15V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: SH8KA1GZETBCT,SH8KA1GZETBDKR,SH8KA1GZETBTR
Base Product Number: SH8KA1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SH8KA1GZETB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SH8KA1GZETB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SH8KA1GZETB
MOSFET 2N-CH 30V 4.5A 8SOP

MOSFET 2N-CH 30V 4.5A 8SOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V NCH+NCH POWER

MOSFET 30V NCH+NCH POWER

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-SH8KA1GZETB SH8KA1GZETBTR-ND 1278564-SH8KA1GZETB SH8KA1GZETB SH8KA1GZETB
Product Name 30V 4.5A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Transconductance 0.0017 kS
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Automotive 75V 140A MOSFET Transistor - 278-AUIRF3808 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
View Details
4 suppliers
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers