Vishay Precision Group 30V 3.6A SOT-23 MOSFET Transistor SI2300DS-T1-GE3

Description
N-CH MOSFET 30V 3.6A SOT-23 68mR Product overview: SI2300DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2300DS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 30V 3.6A SOT-23 68mR Product overview: SI2300DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2300DS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3.6A SOT-23 MOSFET Transistor
278-SI2300DS-T1-GE3
30V 3.6A SOT-23 MOSFET Transistor 278-SI2300DS-T1-GE3
N-CH MOSFET 30V 3.6A SOT-23 68mR Product overview: SI2300DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2300DS-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 3.6A SOT-23 68mR Product overview: SI2300DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2300DS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2300DS-T1-GE3 - 028357-SI2300DS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2300DS-T1-GE3
028357-SI2300DS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2300DS-T1-GE3 028357-SI2300DS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028357-SI2300DS-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta), 1.7W (Tc) Family Name: Si2300DS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.6A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 320pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 68 mOhm @ 2.9A, 4.5V Alternative Parts (Cross-Reference): RQ5E025TNTL; RTR025N03FRATL; RTR025N03; RTR025N03HZGTL; Introduction Date: January 26, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 028357-SI2300DS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta), 1.7W (Tc)
Family Name: Si2300DS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.6A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 320pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 68 mOhm @ 2.9A, 4.5V
Alternative Parts (Cross-Reference): RQ5E025TNTL; RTR025N03FRATL; RTR025N03; RTR025N03HZGTL;
Introduction Date: January 26, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices

Buy Now Datasheet
Single FETs, MOSFETs - SI2300DS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2300DS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2300DS-T1-GE3DKR-ND
N-Channel 30V 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2300DS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2300DS-T1-GE3CT-ND
Single FETs, MOSFETs SI2300DS-T1-GE3CT-ND
N-Channel 30V 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2300DS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2300DS-T1-GE3TR-ND
Single FETs, MOSFETs SI2300DS-T1-GE3TR-ND
N-Channel 30V 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
MOSFETs - 1807944P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807944P
MOSFETs 1807944P
N-Ch MOSFET SOT-23 30V 68mohm @ 4.5V

N-Ch MOSFET SOT-23 30V 68mohm @ 4.5V

Supplier's Site
MOSFETs - 1807267 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807267
MOSFETs 1807267
N-Ch MOSFET SOT-23 30V 68mohm @ 4.5V

N-Ch MOSFET SOT-23 30V 68mohm @ 4.5V

Supplier's Site
MOSFETs - 1807944 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807944
MOSFETs 1807944
N-Ch MOSFET SOT-23 30V 68mohm @ 4.5V

N-Ch MOSFET SOT-23 30V 68mohm @ 4.5V

Supplier's Site
Mosfet, N Channel, 30V, 3.6A, Sot-23-3; Channel Type Vishay - 69W7184 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 3.6A, Sot-23-3; Channel Type Vishay
69W7184
Mosfet, N Channel, 30V, 3.6A, Sot-23-3; Channel Type Vishay 69W7184
MOSFET, N CHANNEL, 30V, 3.6A, SOT-23-3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 3.6A, SOT-23-3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 30V, 3.6A, Sot-23-3, Full Reel; Channel Type Vishay - 86R3867 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 3.6A, Sot-23-3, Full Reel; Channel Type Vishay
86R3867
Mosfet, N Channel, 30V, 3.6A, Sot-23-3, Full Reel; Channel Type Vishay 86R3867
MOSFET, N CHANNEL, 30V, 3.6A, SOT-23-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.7W RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 3.6A, SOT-23-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.7W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 12V Vgs SOT-23

MOSFET 30V Vds 12V Vgs SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2300DS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2300DS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2300DS-T1-GE3
MOSFET N-CH 30V 3.6A SOT23-3

MOSFET N-CH 30V 3.6A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2300DS-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI2300DS-T1-GE3
30V 3.6A 68mΩ@4.5V,2.9A 1.5V@250uA N Channel SOT-23 MOSFETs ROHS

30V 3.6A 68mΩ@4.5V,2.9A 1.5V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2300DS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2300DS-T1-GE3
Single FETs, MOSFETs SI2300DS-T1-GE3
MOSFET N-CH 30V 3.6A SOT23-3

MOSFET N-CH 30V 3.6A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI2300DS-T1-GE3 028357-SI2300DS-T1-GE3 SI2300DS-T1-GE3DKR-ND 1807944P 69W7184 86R3867 SI2300DS-T1-GE3 SI2300DS-T1-GE3 SI2300DS-T1-GE3 SI2300DS-T1-GE3
Product Name 30V 3.6A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2300DS-T1-GE3 Single FETs, MOSFETs MOSFETs Mosfet, N Channel, 30V, 3.6A, Sot-23-3; Channel Type Vishay Mosfet, N Channel, 30V, 3.6A, Sot-23-3, Full Reel; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 1700 milliwatts 1100 to 1700 milliwatts 1700 milliwatts 1100 milliwatts 1100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts 30 volts
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 TO-3; SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data