Vishay Intertechnology, Inc. FET, MOSFET Arrays SI1557DH-T1-E3

Description
Mosfet Array N and P-Channel 12V 1.2A, 770mA 470mW Surface Mount SC-70-6
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 12V 1.2A, 770mA 470mW Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI1557DH-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1557DH-T1-E3-ND
FET, MOSFET Arrays SI1557DH-T1-E3-ND
Mosfet Array N and P-Channel 12V 1.2A, 770mA 470mW Surface Mount SC-70-6

Mosfet Array N and P-Channel 12V 1.2A, 770mA 470mW Surface Mount SC-70-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1557DH-T1-E3 - 094678-SI1557DH-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1557DH-T1-E3
094678-SI1557DH-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1557DH-T1-E3 094678-SI1557DH-T1-E3
Manufacturer: Vishay Win Source Part Number: 094678-SI1557DH-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 470mW Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 1.2A, 770mA Gate-Source Threshold Voltage: 1V @ 100μA Max Gate Charge: 1.2nC @ 4.5V Maximum Rds On at Id,Vgs: 235 mOhm @ 1.2A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 094678-SI1557DH-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Maximum Power Dissipation: 470mW
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 1.2A, 770mA
Gate-Source Threshold Voltage: 1V @ 100μA
Max Gate Charge: 1.2nC @ 4.5V
Maximum Rds On at Id,Vgs: 235 mOhm @ 1.2A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 1.2A MOSFET Transistor
289-SI1557DH-T1-E3
12V 1.2A MOSFET Transistor 289-SI1557DH-T1-E3
MOSFET N/P-CH 12V 1.2A SC70-6 Product overview: SI1557DH-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1557DH-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 12V 1.2A SC70-6 Product overview: SI1557DH-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1557DH-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1557DH-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1557DH-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1557DH-T1-E3
MOSFET N/P-CH 12V 1.2A SC70-6

MOSFET N/P-CH 12V 1.2A SC70-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI1557DH-T1-E3-ND 094678-SI1557DH-T1-E3 289-SI1557DH-T1-E3 SI1557DH-T1-E3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1557DH-T1-E3 12V 1.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-70-6 (SOT-363) Tape & Reel (TR)
Polarity P-Channel
V(BR)DSS 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFL024NTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
View Details
7 suppliers