Vishay Intertechnology, Inc. Single FETs, MOSFETs SI1401EDH-T1-BE3

Description
P-Channel 12V 4A (Ta), 4A (Tc) 1.6W (Ta), 2.8W (Tc) Surface Mount SC-70-6
Request a Quote Datasheet
Description
P-Channel 12V 4A (Ta), 4A (Tc) 1.6W (Ta), 2.8W (Tc) Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI1401EDH-T1-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI1401EDH-T1-BE3CT-ND
Single FETs, MOSFETs 742-SI1401EDH-T1-BE3CT-ND
P-Channel 12V 4A (Ta), 4A (Tc) 1.6W (Ta), 2.8W (Tc) Surface Mount SC-70-6

P-Channel 12V 4A (Ta), 4A (Tc) 1.6W (Ta), 2.8W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI1401EDH-T1-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI1401EDH-T1-BE3TR-ND
Single FETs, MOSFETs 742-SI1401EDH-T1-BE3TR-ND
P-Channel 12V 4A (Ta), 4A (Tc) 1.6W (Ta), 2.8W (Tc) Surface Mount SC-70-6

P-Channel 12V 4A (Ta), 4A (Tc) 1.6W (Ta), 2.8W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Mosfet, P-Ch, 12V, 4A, Sc-70; Channel Type Vishay - 36AJ8051 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 12V, 4A, Sc-70; Channel Type Vishay
36AJ8051
Mosfet, P-Ch, 12V, 4A, Sc-70; Channel Type Vishay 36AJ8051
MOSFET, P-CH, 12V, 4A, SC-70; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; No. of Pins:6Pins

MOSFET, P-CH, 12V, 4A, SC-70; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; No. of Pins:6Pins

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1401EDH-T1-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1401EDH-T1-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1401EDH-T1-BE3
MOSFET P-CH 12V 4A/4A SC70-6

MOSFET P-CH 12V 4A/4A SC70-6

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SI1401EDH-T1-BE3CT-ND 36AJ8051 SI1401EDH-T1-BE3
Product Name Single FETs, MOSFETs Mosfet, P-Ch, 12V, 4A, Sc-70; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details