Vishay Precision Group MOSFETs SI2309CDS-T1-GE3

Description
MOSFET P-Channel 60V 1.2A SOT23
Request a Quote Datasheet
Description
MOSFET P-Channel 60V 1.2A SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7103250 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7103250
MOSFETs 7103250
MOSFET P-Channel 60V 1.2A SOT23

MOSFET P-Channel 60V 1.2A SOT23

Supplier's Site
MOSFETs - 9190262 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9190262
MOSFETs 9190262
MOSFET P-Channel 60V 1.2A SOT23

MOSFET P-Channel 60V 1.2A SOT23

Supplier's Site
MOSFETs - 7103250P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7103250P
MOSFETs 7103250P
MOSFET P-Channel 60V 1.2A SOT23

MOSFET P-Channel 60V 1.2A SOT23

Supplier's Site
Single FETs, MOSFETs - SI2309CDS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2309CDS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2309CDS-T1-GE3DKR-ND
P-Channel 60V 1.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 1.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2309CDS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2309CDS-T1-GE3TR-ND
Single FETs, MOSFETs SI2309CDS-T1-GE3TR-ND
P-Channel 60V 1.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 1.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2309CDS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2309CDS-T1-GE3CT-ND
Single FETs, MOSFETs SI2309CDS-T1-GE3CT-ND
P-Channel 60V 1.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 1.6A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2309CDS-T1-GE3 - 028375-SI2309CDS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2309CDS-T1-GE3
028375-SI2309CDS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2309CDS-T1-GE3 028375-SI2309CDS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028375-SI2309CDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta), 1.7W (Tc) Family Name: Si2309CDS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.6A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 4.1nC @ 4.5V Max Input Capacitance: 210pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 345 mOhm @ 1.25A, 10V Alternative Parts (Cross-Reference): ZXMP6A13F; ZXMP6A13FTA; ZXMP6A13FQTA; Introduction Date: October 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028375-SI2309CDS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta), 1.7W (Tc)
Family Name: Si2309CDS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.6A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 4.1nC @ 4.5V
Max Input Capacitance: 210pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 345 mOhm @ 1.25A, 10V
Alternative Parts (Cross-Reference): ZXMP6A13F; ZXMP6A13FTA; ZXMP6A13FQTA;
Introduction Date: October 30, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD -60V 1.2A SOT-23 MOSFET Transistor
278-SI2309CDS-T1-GE3
SMD -60V 1.2A SOT-23 MOSFET Transistor 278-SI2309CDS-T1-GE3
P-CH MOSFET, -60V, 1.2A, 345mR, SOT-23-3, Surface Mount Product overview: SI2309CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, -60V, 1.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -60V, 1.2A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2309CDS-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, -60V, 1.2A, 345mR, SOT-23-3, Surface Mount Product overview: SI2309CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, -60V, 1.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -60V, 1.2A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2309CDS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET -60V Vds 20V Vgs SOT-23

MOSFET -60V Vds 20V Vgs SOT-23

Buy Now Datasheet
MOSFET, P-CH, Vds -60V, Vgs +/- 20V, Rds(on) 285mohm, Id 1.6A, SOT-23, Pd 1.7W - 70026446 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, P-CH, Vds -60V, Vgs +/- 20V, Rds(on) 285mohm, Id 1.6A, SOT-23, Pd 1.7W
70026446
MOSFET, P-CH, Vds -60V, Vgs +/- 20V, Rds(on) 285mohm, Id 1.6A, SOT-23, Pd 1.7W 70026446
MOSFET, P-CH, Vds -60V, Vgs +/- 20V, Rds(on) 285mohm, Id 1.6A, SOT-23, Pd 1.7W

MOSFET, P-CH, Vds -60V, Vgs +/- 20V, Rds(on) 285mohm, Id 1.6A, SOT-23, Pd 1.7W

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2309CDS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2309CDS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2309CDS-T1-GE3
MOSFET P-CH 60V 1.6A SOT23-3

MOSFET P-CH 60V 1.6A SOT23-3

Supplier's Site
Mosfet, P Channel, -60V, -1.6A, Sot-23-3; Channel Type Vishay - 69W7188 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -60V, -1.6A, Sot-23-3; Channel Type Vishay
69W7188
Mosfet, P Channel, -60V, -1.6A, Sot-23-3; Channel Type Vishay 69W7188
MOSFET, P CHANNEL, -60V, -1.6A, SOT-23-3; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, P CHANNEL, -60V, -1.6A, SOT-23-3; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI2309CDS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2309CDS-T1-GE3
Single FETs, MOSFETs SI2309CDS-T1-GE3
MOSFET P-CH 60V 1.6A SOT23-3

MOSFET P-CH 60V 1.6A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2309CDS-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI2309CDS-T1-GE3
60V 1.6A 345mΩ@10V,1.25A 3V@250uA P Channel SOT-23-3 MOSFETs ROHS

60V 1.6A 345mΩ@10V,1.25A 3V@250uA P Channel SOT-23-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7103250 7103250P SI2309CDS-T1-GE3DKR-ND 028375-SI2309CDS-T1-GE3 278-SI2309CDS-T1-GE3 SI2309CDS-T1-GE3 70026446 SI2309CDS-T1-GE3 69W7188 SI2309CDS-T1-GE3 SI2309CDS-T1-GE3
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2309CDS-T1-GE3 SMD -60V 1.2A SOT-23 MOSFET Transistor MOSFET MOSFET, P-CH, Vds -60V, Vgs +/- 20V, Rds(on) 285mohm, Id 1.6A, SOT-23, Pd 1.7W Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Channel, -60V, -1.6A, Sot-23-3; Channel Type Vishay Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Number of units in IC 1
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data