ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8K25GZ0TB SH8K25GZ0TB

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 894322-SH8K25GZ0TB Operating Temperature Range: 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 40V 5.2A (Ta) 2W (Ta) Surface Mount 8-SOP Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SH8K25 Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.29.0095 Other Part Number: SH8K25GZ0TBCT, SH8K25GZ0TBDKR, SH8K25GZ0TBTR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 894322-SH8K25GZ0TB Operating Temperature Range: 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 40V 5.2A (Ta) 2W (Ta) Surface Mount 8-SOP Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SH8K25 Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.29.0095 Other Part Number: SH8K25GZ0TBCT, SH8K25GZ0TBDKR, SH8K25GZ0TBTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8K25GZ0TB - 894322-SH8K25GZ0TB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8K25GZ0TB
894322-SH8K25GZ0TB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8K25GZ0TB 894322-SH8K25GZ0TB
Manufacturer: Rohm Semiconductor Win Source Part Number: 894322-SH8K25GZ0TB Operating Temperature Range: 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 40V 5.2A (Ta) 2W (Ta) Surface Mount 8-SOP Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SH8K25 Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.29.0095 Other Part Number: SH8K25GZ0TBCT, SH8K25GZ0TBDKR, SH8K25GZ0TBTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 894322-SH8K25GZ0TB
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 40V 5.2A (Ta) 2W (Ta) Surface Mount 8-SOP
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SH8K25
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.29.0095
Other Part Number: SH8K25GZ0TBCT, SH8K25GZ0TBDKR, SH8K25GZ0TBTR

Buy Now Datasheet
Singapore, Singapore
40V 5.2A MOSFET Transistor
289-SH8K25GZ0TB
40V 5.2A MOSFET Transistor 289-SH8K25GZ0TB
MOSFET 2N-CH 40V 5.2A 8SOP Product overview: SH8K25GZ0TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8K25GZ0TB can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 40V 5.2A 8SOP Product overview: SH8K25GZ0TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8K25GZ0TB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SH8K25GZ0TBDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SH8K25GZ0TBDKR-ND
FET, MOSFET Arrays SH8K25GZ0TBDKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 5.2A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 40V 5.2A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - SH8K25GZ0TBCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SH8K25GZ0TBCT-ND
FET, MOSFET Arrays SH8K25GZ0TBCT-ND
Mosfet Array 2 N-Channel (Dual) 40V 5.2A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 40V 5.2A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - SH8K25GZ0TBTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SH8K25GZ0TBTR-ND
FET, MOSFET Arrays SH8K25GZ0TBTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 5.2A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 40V 5.2A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SH8K25GZ0TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SH8K25GZ0TB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SH8K25GZ0TB
MOSFET 2N-CH 40V 5.2A 8SOP

MOSFET 2N-CH 40V 5.2A 8SOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V NCH+NCH POWER

MOSFET 40V NCH+NCH POWER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 894322-SH8K25GZ0TB 289-SH8K25GZ0TB SH8K25GZ0TBDKR-ND SH8K25GZ0TB SH8K25GZ0TB
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8K25GZ0TB 40V 5.2A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
TJ 150 C (302 F) 150 C (302 F)
Package Type SOT3; 8-SOP Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR4292 - 1149837-AUIRFR4292 - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers