Vishay Precision Group Single FETs, MOSFETs SI1022R-T1-GE3

Description
N-Channel 60V 330mA (Ta) 250mW (Ta) Surface Mount SC-75A
Request a Quote Datasheet
Description
N-Channel 60V 330mA (Ta) 250mW (Ta) Surface Mount SC-75A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI1022R-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1022R-T1-GE3DKR-ND
Single FETs, MOSFETs SI1022R-T1-GE3DKR-ND
N-Channel 60V 330mA (Ta) 250mW (Ta) Surface Mount SC-75A

N-Channel 60V 330mA (Ta) 250mW (Ta) Surface Mount SC-75A

Buy Now Datasheet
Single FETs, MOSFETs - SI1022R-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1022R-T1-GE3TR-ND
Single FETs, MOSFETs SI1022R-T1-GE3TR-ND
N-Channel 60V 330mA (Ta) 250mW (Ta) Surface Mount SC-75A

N-Channel 60V 330mA (Ta) 250mW (Ta) Surface Mount SC-75A

Buy Now Datasheet
Single FETs, MOSFETs - SI1022R-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1022R-T1-GE3CT-ND
Single FETs, MOSFETs SI1022R-T1-GE3CT-ND
N-Channel 60V 330mA (Ta) 250mW (Ta) Surface Mount SC-75A

N-Channel 60V 330mA (Ta) 250mW (Ta) Surface Mount SC-75A

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1022R-T1-GE3 - 028329-SI1022R-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1022R-T1-GE3
028329-SI1022R-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1022R-T1-GE3 028329-SI1022R-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028329-SI1022R-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75A Dimension: SC-75A Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 330mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Max Input Capacitance: 30pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.25 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 028329-SI1022R-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75A
Dimension: SC-75A
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 330mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.6nC @ 4.5V
Max Input Capacitance: 30pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.25 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now Datasheet
Singapore, Singapore
SMD 60V 0.33A 75A MOSFET Transistor
278-SI1022R-T1-GE3
SMD 60V 0.33A 75A MOSFET Transistor 278-SI1022R-T1-GE3
N-CH JFET 60V 0.33A 1.25R SC-75A Surface Mount Product overview: SI1022R-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 0.33A, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 0.33A, 75A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1022R-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH JFET 60V 0.33A 1.25R SC-75A Surface Mount Product overview: SI1022R-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 0.33A, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 0.33A, 75A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1022R-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 60V, 0.33A, Sc-75A-3, Full Reel; Channel Type Vishay - 29X0508 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 0.33A, Sc-75A-3, Full Reel; Channel Type Vishay
29X0508
Mosfet, N Channel, 60V, 0.33A, Sc-75A-3, Full Reel; Channel Type Vishay 29X0508
MOSFET, N CHANNEL, 60V, 0.33A, SC-75A-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:330mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:250mW RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 0.33A, SC-75A-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:330mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:250mW RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 330 Ma, 60 V, 1.25 Ohm, 10 V, 2.5 V Rohs Compliant Vishay - 48W6775 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 330 Ma, 60 V, 1.25 Ohm, 10 V, 2.5 V Rohs Compliant Vishay
48W6775
Mosfet Transistor, N Channel, 330 Ma, 60 V, 1.25 Ohm, 10 V, 2.5 V Rohs Compliant Vishay 48W6775
MOSFET Transistor, N Channel, 330 mA, 60 V, 1.25 ohm, 10 V, 2.5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 330 mA, 60 V, 1.25 ohm, 10 V, 2.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.33A, Sc-75A Rohs Compliant Vishay - 96AJ0098 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.33A, Sc-75A Rohs Compliant Vishay
96AJ0098
Mosfet, N-Ch, 60V, 0.33A, Sc-75A Rohs Compliant Vishay 96AJ0098
MOSFET, N-CH, 60V, 0.33A, SC-75A ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.33A, SC-75A ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs SC75A

MOSFET 60V Vds 20V Vgs SC75A

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI1022R-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI1022R-T1-GE3
60V 330mA 1.25Ω@500mA,10V 250mW 2.5V@250uA null SC-75A MOSFETs ROHS

60V 330mA 1.25Ω@500mA,10V 250mW 2.5V@250uA null SC-75A MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1022R-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1022R-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1022R-T1-GE3
MOSFET N-CH 60V 330MA SC75A

MOSFET N-CH 60V 330MA SC75A

Supplier's Site
Single FETs, MOSFETs - SI1022R-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1022R-T1-GE3
Single FETs, MOSFETs SI1022R-T1-GE3
MOSFET N-CH 60V 330MA SC75A

MOSFET N-CH 60V 330MA SC75A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI1022R-T1-GE3DKR-ND 028329-SI1022R-T1-GE3 278-SI1022R-T1-GE3 29X0508 48W6775 96AJ0098 SI1022R-T1-GE3 SI1022R-T1-GE3 SI1022R-T1-GE3 SI1022R-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1022R-T1-GE3 SMD 60V 0.33A 75A MOSFET Transistor Mosfet, N Channel, 60V, 0.33A, Sc-75A-3, Full Reel; Channel Type Vishay Mosfet Transistor, N Channel, 330 Ma, 60 V, 1.25 Ohm, 10 V, 2.5 V Rohs Compliant Vishay Mosfet, N-Ch, 60V, 0.33A, Sc-75A Rohs Compliant Vishay MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SC-75, SOT-416 SOT3; SC-75A TO-3 TO-3 TO-3 SC-75, SOT-416 SC-75, SOT-416
V(BR)DSS 60 volts 60 volts 60 volts
PD 250 milliwatts 250 milliwatts 250 milliwatts 250 milliwatts 250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data