Vishay Intertechnology, Inc. Single FETs, MOSFETs SI1499DH-T1-GE3

Description
P-Channel 8V 1.6A (Tc) 2.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
Request a Quote Datasheet
Description
P-Channel 8V 1.6A (Tc) 2.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI1499DH-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1499DH-T1-GE3CT-ND
Single FETs, MOSFETs SI1499DH-T1-GE3CT-ND
P-Channel 8V 1.6A (Tc) 2.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

P-Channel 8V 1.6A (Tc) 2.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SI1499DH-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1499DH-T1-GE3DKR-ND
Single FETs, MOSFETs SI1499DH-T1-GE3DKR-ND
P-Channel 8V 1.6A (Tc) 2.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

P-Channel 8V 1.6A (Tc) 2.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SI1499DH-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1499DH-T1-GE3TR-ND
Single FETs, MOSFETs SI1499DH-T1-GE3TR-ND
P-Channel 8V 1.6A (Tc) 2.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

P-Channel 8V 1.6A (Tc) 2.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Singapore, Singapore
8V 1.6A MOSFET Transistor
2088-SI1499DH-T1-GE3
8V 1.6A MOSFET Transistor 2088-SI1499DH-T1-GE3
MOSFET P-CH 8V 1.6A SC-70-6 Product overview: SI1499DH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 1.6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI1499DH-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 8V 1.6A SC-70-6 Product overview: SI1499DH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 1.6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI1499DH-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1499DH-T1-GE3 - 894375-SI1499DH-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1499DH-T1-GE3
894375-SI1499DH-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1499DH-T1-GE3 894375-SI1499DH-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894375-SI1499DH-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 8 V 1.6A (Tc) 2.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: SI1499 Categories: Discrete Semiconductor Products Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SI1499DH-T1-GE3DKR, SI1499DH-T1-GE3CT, SI1499DH-T1-GE3TR, SI1499DHT1GE3

Manufacturer: Vishay
Win Source Part Number: 894375-SI1499DH-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 8 V 1.6A (Tc) 2.5W (Ta), 2.78W (Tc) Surface Mount SC-70-6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI1499
Categories: Discrete Semiconductor Products
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SI1499DH-T1-GE3DKR, SI1499DH-T1-GE3CT, SI1499DH-T1-GE3TR, SI1499DHT1GE3

Buy Now Datasheet
Single FETs, MOSFETs - SI1499DH-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1499DH-T1-GE3
Single FETs, MOSFETs SI1499DH-T1-GE3
MOSFET P-CH 8V 1.6A SC70-6

MOSFET P-CH 8V 1.6A SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -8V -1.6A 2.78W

MOSFET -8V -1.6A 2.78W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1499DH-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1499DH-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1499DH-T1-GE3
MOSFET P-CH 8V 1.6A SC70-6

MOSFET P-CH 8V 1.6A SC70-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI1499DH-T1-GE3CT-ND 2088-SI1499DH-T1-GE3 894375-SI1499DH-T1-GE3 SI1499DH-T1-GE3 SI1499DH-T1-GE3 SI1499DH-T1-GE3
Product Name Single FETs, MOSFETs 8V 1.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1499DH-T1-GE3 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-70-6 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
PD 2780 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data