Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1077X-T1-GE3 SI1077X-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 933384-SI1077X-T1-GE 3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 1.75A (Ta) 330mW (Ta) Surface Mount SC-89 (SOT-563F) Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: SI1077 Categories: Discrete Semiconductor Products Case / Package: SC-89 (SOT-563F) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: SI1077X-T1-GE3TR, SI1077X-T1-GE3DKR, SI1077X-T1-GE3CT, SI1077X-T1-GE3-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 933384-SI1077X-T1-GE 3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 1.75A (Ta) 330mW (Ta) Surface Mount SC-89 (SOT-563F) Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: SI1077 Categories: Discrete Semiconductor Products Case / Package: SC-89 (SOT-563F) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: SI1077X-T1-GE3TR, SI1077X-T1-GE3DKR, SI1077X-T1-GE3CT, SI1077X-T1-GE3-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1077X-T1-GE3 - 933384-SI1077X-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1077X-T1-GE3
933384-SI1077X-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1077X-T1-GE3 933384-SI1077X-T1-GE3
Manufacturer: Vishay Win Source Part Number: 933384-SI1077X-T1-GE 3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 1.75A (Ta) 330mW (Ta) Surface Mount SC-89 (SOT-563F) Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: SI1077 Categories: Discrete Semiconductor Products Case / Package: SC-89 (SOT-563F) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: SI1077X-T1-GE3TR, SI1077X-T1-GE3DKR, SI1077X-T1-GE3CT, SI1077X-T1-GE3-ND

Manufacturer: Vishay
Win Source Part Number: 933384-SI1077X-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 1.75A (Ta) 330mW (Ta) Surface Mount SC-89 (SOT-563F)
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI1077
Categories: Discrete Semiconductor Products
Case / Package: SC-89 (SOT-563F)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: SI1077X-T1-GE3TR, SI1077X-T1-GE3DKR, SI1077X-T1-GE3CT, SI1077X-T1-GE3-ND

Buy Now Datasheet
Singapore, Singapore
P-Channel 20V MOSFET Transistor
278-SI1077X-T1-GE3
P-Channel 20V MOSFET Transistor 278-SI1077X-T1-GE3
Small Signal Field-Effect Transistor, 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SC-89, 6 PIN Product overview: SI1077X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1077X-T1-GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SC-89, 6 PIN Product overview: SI1077X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1077X-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8123050 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123050
MOSFETs 8123050
Trans MOSFET P-CH 30V 0.96A 6-Pin

Trans MOSFET P-CH 30V 0.96A 6-Pin

Supplier's Site
MOSFETs - 8123050P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123050P
MOSFETs 8123050P
Trans MOSFET P-CH 30V 0.96A 6-Pin

Trans MOSFET P-CH 30V 0.96A 6-Pin

Supplier's Site
MOSFETs - 1596521 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1596521
MOSFETs 1596521
Trans MOSFET P-CH 30V 0.96A 6-Pin

Trans MOSFET P-CH 30V 0.96A 6-Pin

Supplier's Site
Single FETs, MOSFETs - SI1077X-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1077X-T1-GE3CT-ND
Single FETs, MOSFETs SI1077X-T1-GE3CT-ND
P-Channel 20V 1.75A (Ta) 330mW (Ta) Surface Mount SC-89 (SOT-563F)

P-Channel 20V 1.75A (Ta) 330mW (Ta) Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
Single FETs, MOSFETs - SI1077X-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1077X-T1-GE3DKR-ND
Single FETs, MOSFETs SI1077X-T1-GE3DKR-ND
P-Channel 20V 1.75A (Ta) 330mW (Ta) Surface Mount SC-89 (SOT-563F)

P-Channel 20V 1.75A (Ta) 330mW (Ta) Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
Single FETs, MOSFETs - SI1077X-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1077X-T1-GE3TR-ND
Single FETs, MOSFETs SI1077X-T1-GE3TR-ND
P-Channel 20V 1.75A (Ta) 330mW (Ta) Surface Mount SC-89 (SOT-563F)

P-Channel 20V 1.75A (Ta) 330mW (Ta) Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1077X-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1077X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1077X-T1-GE3
MOSFET P-CH 20V SC89-6

MOSFET P-CH 20V SC89-6

Supplier's Site
Mosfet, P-Ch, -20V, -1.75A, Sot-563-6; Transistor Polarity Vishay - 04AJ4582 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -1.75A, Sot-563-6; Transistor Polarity Vishay
04AJ4582
Mosfet, P-Ch, -20V, -1.75A, Sot-563-6; Transistor Polarity Vishay 04AJ4582
MOSFET, P-CH, -20V, -1.75A, SOT-563-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.75A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.065ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; PowerRoHS Compliant: Yes

MOSFET, P-CH, -20V, -1.75A, SOT-563-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.75A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.065ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 933384-SI1077X-T1-GE3 278-SI1077X-T1-GE3 8123050 8123050P SI1077X-T1-GE3CT-ND SI1077X-T1-GE3 04AJ4582
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1077X-T1-GE3 P-Channel 20V MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -20V, -1.75A, Sot-563-6; Transistor Polarity Vishay
Polarity P-Channel P-Channel P-Channel
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Type SOT3; SC-89 (SOT-563F) Sot-523 (sc-89) SC-89 SOT-563, SOT-666 SOT-563, SOT-666 TO-3
PD 330 milliwatts
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data