ROHM Semiconductor USA, LLC MOSFETs SH8KC7TB1

Description
60V 10.5A Dual Nch+Nch, SOP8, MOSFET
Request a Quote Datasheet
Description
60V 10.5A Dual Nch+Nch, SOP8, MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2352815P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2352815P
MOSFETs 2352815P
60V 10.5A Dual Nch+Nch, SOP8, MOSFET

60V 10.5A Dual Nch+Nch, SOP8, MOSFET

Supplier's Site
MOSFETs - 2352815 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2352815
MOSFETs 2352815
60V 10.5A Dual Nch+Nch, SOP8, MOSFET

60V 10.5A Dual Nch+Nch, SOP8, MOSFET

Supplier's Site
MOSFETs - 2352813 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2352813
MOSFETs 2352813
60V 10.5A Dual Nch+Nch, SOP8, MOSFET

60V 10.5A Dual Nch+Nch, SOP8, MOSFET

Supplier's Site
FET, MOSFET Arrays - 846-SH8KC7TB1CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-SH8KC7TB1CT-ND
FET, MOSFET Arrays 846-SH8KC7TB1CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 10.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 60V 10.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - 846-SH8KC7TB1DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-SH8KC7TB1DKR-ND
FET, MOSFET Arrays 846-SH8KC7TB1DKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 10.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 60V 10.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - 846-SH8KC7TB1TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-SH8KC7TB1TR-ND
FET, MOSFET Arrays 846-SH8KC7TB1TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 10.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 60V 10.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SH8KC7TB1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SH8KC7TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SH8KC7TB1
MOSFET 2N-CH 60V 10.5A 8SOP

MOSFET 2N-CH 60V 10.5A 8SOP

Supplier's Site
Mosfet, Dual, N-Ch, 60V, 10.5A, Sop Rohs Compliant Rohm - 59AJ2245 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 60V, 10.5A, Sop Rohs Compliant Rohm
59AJ2245
Mosfet, Dual, N-Ch, 60V, 10.5A, Sop Rohs Compliant Rohm 59AJ2245
MOSFET, DUAL, N-CH, 60V, 10.5A, SOP ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 60V, 10.5A, SOP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2352815P 846-SH8KC7TB1CT-ND SH8KC7TB1 59AJ2245
Product Name MOSFETs FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual, N-Ch, 60V, 10.5A, Sop Rohs Compliant Rohm
Package Type SOP "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) TO-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor - QPD0007 - Qorvo
Specs
Transistor Technology / Material DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor
Package Type DFN
Power Gain 19 dB
View Details
 - AUIRFN8478TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type SON11
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers