ROHM Semiconductor USA, LLC 30V 9A 8.5A MOSFET Transistor SH8MA4TB1

Description
MOSFET N/P-CH 30V 9A/8.5A 8SOP Product overview: SH8MA4TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 8.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8MA4TB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 30V 9A/8.5A 8SOP Product overview: SH8MA4TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 8.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8MA4TB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 9A 8.5A MOSFET Transistor
289-SH8MA4TB1
30V 9A 8.5A MOSFET Transistor 289-SH8MA4TB1
MOSFET N/P-CH 30V 9A/8.5A 8SOP Product overview: SH8MA4TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 8.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8MA4TB1 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 9A/8.5A 8SOP Product overview: SH8MA4TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 8.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8MA4TB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SH8MA4TB1TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SH8MA4TB1TR-ND
FET, MOSFET Arrays SH8MA4TB1TR-ND
Mosfet Array N and P-Channel 30V 9A (Ta), 8.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array N and P-Channel 30V 9A (Ta), 8.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - SH8MA4TB1DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SH8MA4TB1DKR-ND
FET, MOSFET Arrays SH8MA4TB1DKR-ND
Mosfet Array N and P-Channel 30V 9A (Ta), 8.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array N and P-Channel 30V 9A (Ta), 8.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - SH8MA4TB1CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SH8MA4TB1CT-ND
FET, MOSFET Arrays SH8MA4TB1CT-ND
Mosfet Array N and P-Channel 30V 9A (Ta), 8.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array N and P-Channel 30V 9A (Ta), 8.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8MA4TB1 - 933373-SH8MA4TB1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8MA4TB1
933373-SH8MA4TB1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8MA4TB1 933373-SH8MA4TB1
Manufacturer: Rohm Semiconductor Win Source Part Number: 933373-SH8MA4TB1 Operating Temperature Range: 150°C (TJ) Features: Mosfet Array N and P-Channel 30V 9A (Ta), 8.5A (Ta) 2W (Ta) Surface Mount 8-SOP Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SH8MA4 Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.29.0095 Other Part Number: SH8MA4TB1TR, SH8MA4TB1DKR, SH8MA4TB1CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 933373-SH8MA4TB1
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array N and P-Channel 30V 9A (Ta), 8.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SH8MA4
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.29.0095
Other Part Number: SH8MA4TB1TR, SH8MA4TB1DKR, SH8MA4TB1CT

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V NCH+PCH POWER

MOSFET 30V NCH+PCH POWER

Buy Now Datasheet
Mosfet, N/p-Ch, 30V, 9A, 150Deg C, 3W Rohs Compliant Rohm - 29AK7498 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N/p-Ch, 30V, 9A, 150Deg C, 3W Rohs Compliant Rohm
29AK7498
Mosfet, N/p-Ch, 30V, 9A, 150Deg C, 3W Rohs Compliant Rohm 29AK7498
MOSFET, N/P-CH, 30V, 9A, 150DEG C, 3W ROHS COMPLIANT: YES

MOSFET, N/P-CH, 30V, 9A, 150DEG C, 3W ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - SH8MA4TB1 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SH8MA4TB1
FET, MOSFET Arrays SH8MA4TB1
SH8MA4TB1 IS LOW ON-RESISTANCE A

SH8MA4TB1 IS LOW ON-RESISTANCE A

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SH8MA4TB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SH8MA4TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SH8MA4TB1
MOSFET N/P-CH 30V 9A/8.5A 8SOP

MOSFET N/P-CH 30V 9A/8.5A 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SH8MA4TB1 SH8MA4TB1TR-ND 933373-SH8MA4TB1 SH8MA4TB1 29AK7498 SH8MA4TB1 SH8MA4TB1
Product Name 30V 9A 8.5A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8MA4TB1 MOSFET Mosfet, N/p-Ch, 30V, 9A, 150Deg C, 3W Rohs Compliant Rohm FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0044 to 0.0055 kS
PD 3 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data