Manufacturer: Vishay
Win Source Part Number: 122234-SI1300BDL-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190mW (Ta), 200mW (Tc)
Family Name: Si1300BDL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 400mA (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 0.84nC @ 4.5V
Max Input Capacitance: 35pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 850 mOhm @ 250mA, 4.5V
Alternative Parts (Cross-Reference): AP1332GEU-HF-3TR; AF1332NU; AF1332NUA; AF1332NULA;
Introduction Date: December 02, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
N-Channel 20V 400mA (Tc) 190mW (Ta), 200mW (Tc) Surface Mount SC-70-3
MOSFET N-CH 20V 400MA SC70-3 Product overview: SI1300BDL-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1300BDL-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 400MA SC70-3
MOSFET N-CH 20V 400MA SC70-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 122234-SI1300BDL-T1-E3 | SI1300BDL-T1-E3TR-ND | 278-SI1300BDL-T1-E3 | SI1300BDL-T1-E3 | SI1300BDL-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1300BDL-T1-E3 | Single FETs, MOSFETs | 20V 400MA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | |||
| PD | 190 to 200 milliwatts | 190 milliwatts | 190 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |