Vishay Intertechnology, Inc. FET, MOSFET Arrays SI1539DDL-T1-GE3

Description
Mosfet Array N and P-Channel 30V 700mA (Tc), 460mA (Tc) 340mW Surface Mount SC-70-6
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 700mA (Tc), 460mA (Tc) 340mW Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI1539DDL-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1539DDL-T1-GE3-ND
FET, MOSFET Arrays SI1539DDL-T1-GE3-ND
Mosfet Array N and P-Channel 30V 700mA (Tc), 460mA (Tc) 340mW Surface Mount SC-70-6

Mosfet Array N and P-Channel 30V 700mA (Tc), 460mA (Tc) 340mW Surface Mount SC-70-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278452-SI1539DDL-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278452-SI1539DDL-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278452-SI1539DDL-T1-GE3
Win Source Part Number: 1278452-SI1539DDL-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 700mA (Tc), 460mA (Tc) Rds On (Max) @ Id, Vgs: 388mOhm @ 600mA, 10V, 1.07Ohm @ 400mA, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA, 3V @ 250µA Power - Max: 340mW Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 1.1nC @ 4.5V, 1.2nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 28pF @ 15V, 21pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Base Product Number: SI1539 Product Status: Obsolete

Win Source Part Number: 1278452-SI1539DDL-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 700mA (Tc), 460mA (Tc)
Rds On (Max) @ Id, Vgs: 388mOhm @ 600mA, 10V, 1.07Ohm @ 400mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA, 3V @ 250µA
Power - Max: 340mW
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 1.1nC @ 4.5V, 1.2nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 28pF @ 15V, 21pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Vishay Siliconix
Base Product Number: SI1539
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1539DDL-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1539DDL-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1539DDL-T1-GE3
MOSFET N/P-CH 30V 0.7A SC70-6

MOSFET N/P-CH 30V 0.7A SC70-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number SI1539DDL-T1-GE3-ND 1278452-SI1539DDL-T1-GE3 SI1539DDL-T1-GE3
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-TSSOP, SC-88, SOT-363 SOT3
Unlock Full Specs
to access all available technical data