Vishay Precision Group Single FETs, MOSFETs SI2302CDS-T1-E3

Description
N-Channel 20V 2.6A (Ta) 710mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 20V 2.6A (Ta) 710mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI2302CDS-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2302CDS-T1-E3TR-ND
Single FETs, MOSFETs SI2302CDS-T1-E3TR-ND
N-Channel 20V 2.6A (Ta) 710mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 2.6A (Ta) 710mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2302CDS-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2302CDS-T1-E3CT-ND
Single FETs, MOSFETs SI2302CDS-T1-E3CT-ND
N-Channel 20V 2.6A (Ta) 710mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 2.6A (Ta) 710mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2302CDS-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2302CDS-T1-E3DKR-ND
Single FETs, MOSFETs SI2302CDS-T1-E3DKR-ND
N-Channel 20V 2.6A (Ta) 710mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 2.6A (Ta) 710mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 2.6A SOT-23 MOSFET Transistor
278-SI2302CDS-T1-E3
N-Channel 20V 2.6A SOT-23 MOSFET Transistor 278-SI2302CDS-T1-E3
N-Channel MOSFET, 20V, 2.6A, 57mR Rds On, SOT-23 Product overview: SI2302CDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2302CDS-T1-E3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 20V, 2.6A, 57mR Rds On, SOT-23 Product overview: SI2302CDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2302CDS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2302CDS-T1-E3 - 028361-SI2302CDS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2302CDS-T1-E3
028361-SI2302CDS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2302CDS-T1-E3 028361-SI2302CDS-T1-E3
Manufacturer: Vishay Win Source Part Number: 028361-SI2302CDS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 710mW (Ta) Family Name: Si2302CDS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.6A (Ta) Gate-Source Threshold Voltage: 850mV @ 250μA Max Gate Charge: 5.5nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 57 mOhm @ 3.6A, 4.5V Alternative Parts (Cross-Reference): AO3430; ZXMN2A14F; ZXMN2A14FTA; Introduction Date: July 29, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 028361-SI2302CDS-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 710mW (Ta)
Family Name: Si2302CDS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.6A (Ta)
Gate-Source Threshold Voltage: 850mV @ 250μA
Max Gate Charge: 5.5nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 57 mOhm @ 3.6A, 4.5V
Alternative Parts (Cross-Reference): AO3430; ZXMN2A14F; ZXMN2A14FTA;
Introduction Date: July 29, 2008
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2302CDS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2302CDS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2302CDS-T1-E3
MOSFET N-CH 20V 2.6A SOT23-3

MOSFET N-CH 20V 2.6A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V Vds 8V Vgs SOT-23

MOSFET 20V Vds 8V Vgs SOT-23

Buy Now Datasheet
Mosfet, N Channel, 20V, 2.6A, Sot-23-3; Channel Type Vishay - 69W7186 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 20V, 2.6A, Sot-23-3; Channel Type Vishay
69W7186
Mosfet, N Channel, 20V, 2.6A, Sot-23-3; Channel Type Vishay 69W7186
MOSFET, N CHANNEL, 20V, 2.6A, SOT-23-3; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

MOSFET, N CHANNEL, 20V, 2.6A, SOT-23-3; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 20V, 2.6A, Sot-23-3, Full Reel; Channel Type Vishay - 15R4900 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 20V, 2.6A, Sot-23-3, Full Reel; Channel Type Vishay
15R4900
Mosfet, N Channel, 20V, 2.6A, Sot-23-3, Full Reel; Channel Type Vishay 15R4900
MOSFET, N CHANNEL, 20V, 2.6A, SOT-23-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:710mW; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 20V, 2.6A, SOT-23-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:710mW; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2302CDS-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2302CDS-T1-E3
Single FETs, MOSFETs SI2302CDS-T1-E3
MOSFET N-CH 20V 2.6A SOT23-3

MOSFET N-CH 20V 2.6A SOT23-3

Supplier's Site Datasheet
20V 2.6A 57mΩ@4.5V,3.6A 710mW 850mV@250uA N Channel SOT-23(SOT-23-3) MOSFETs ROHS - 17930-SI2302CDS-T1-E3 - Utmel Electronic Limited
Hong Kong, China
20V 2.6A 57mΩ@4.5V,3.6A 710mW 850mV@250uA N Channel SOT-23(SOT-23-3) MOSFETs ROHS
17930-SI2302CDS-T1-E3
20V 2.6A 57mΩ@4.5V,3.6A 710mW 850mV@250uA N Channel SOT-23(SOT-23-3) MOSFETs ROHS 17930-SI2302CDS-T1-E3
20V 2.6A 57mΩ@4.5V,3.6A 710mW 850mV@250uA N Channel SOT-23(SOT-23-3) MOSFETs ROHS

20V 2.6A 57mΩ@4.5V,3.6A 710mW 850mV@250uA N Channel SOT-23(SOT-23-3) MOSFETs ROHS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI2302CDS-T1-E3TR-ND 278-SI2302CDS-T1-E3 028361-SI2302CDS-T1-E3 SI2302CDS-T1-E3 SI2302CDS-T1-E3 69W7186 15R4900 SI2302CDS-T1-E3 17930-SI2302CDS-T1-E3
Product Name Single FETs, MOSFETs N-Channel 20V 2.6A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2302CDS-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Channel, 20V, 2.6A, Sot-23-3; Channel Type Vishay Mosfet, N Channel, 20V, 2.6A, Sot-23-3, Full Reel; Channel Type Vishay Single FETs, MOSFETs 20V 2.6A 57mΩ@4.5V,3.6A 710mW 850mV@250uA N Channel SOT-23(SOT-23-3) MOSFETs ROHS
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
PD 710 milliwatts 710 milliwatts 710 milliwatts 710 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data