Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2333DS-T1-GE3 SI2333DS-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1095747-SI2333DS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4.1A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 1100pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 32 mOhm @ 5.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095747-SI2333DS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4.1A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 1100pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 32 mOhm @ 5.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2333DS-T1-GE3 - 1095747-SI2333DS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2333DS-T1-GE3
1095747-SI2333DS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2333DS-T1-GE3 1095747-SI2333DS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095747-SI2333DS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4.1A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 1100pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 32 mOhm @ 5.3A, 4.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1095747-SI2333DS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 4.1A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 18nC @ 4.5V
Max Input Capacitance: 1100pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 32 mOhm @ 5.3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
-12V 4.1A SOT-23 MOSFET Transistor
278-SI2333DS-T1-GE3
-12V 4.1A SOT-23 MOSFET Transistor 278-SI2333DS-T1-GE3
P-CH MOSFET -12V 4.1A 32mR SOT-23-3 Product overview: SI2333DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 4.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, 4.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2333DS-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET -12V 4.1A 32mR SOT-23-3 Product overview: SI2333DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 4.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, 4.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2333DS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2333DS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2333DS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2333DS-T1-GE3DKR-ND
P-Channel 12V 4.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 12V 4.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2333DS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2333DS-T1-GE3TR-ND
Single FETs, MOSFETs SI2333DS-T1-GE3TR-ND
P-Channel 12V 4.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 12V 4.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2333DS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2333DS-T1-GE3CT-ND
Single FETs, MOSFETs SI2333DS-T1-GE3CT-ND
P-Channel 12V 4.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 12V 4.1A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
P Channel Mosfet; Channel Type Vishay - 84R8032 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet; Channel Type Vishay
84R8032
P Channel Mosfet; Channel Type Vishay 84R8032
P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:750mW RoHS Compliant: Yes

P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:4.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:750mW RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI2333DS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2333DS-T1-GE3
Single FETs, MOSFETs SI2333DS-T1-GE3
MOSFET P-CH 12V 4.1A SOT23-3

MOSFET P-CH 12V 4.1A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2333DS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2333DS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2333DS-T1-GE3
MOSFET P-CH 12V 4.1A SOT23-3

MOSFET P-CH 12V 4.1A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 12V 5.3A 1.25W 32mohm @ 4.5V

MOSFET 12V 5.3A 1.25W 32mohm @ 4.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1095747-SI2333DS-T1-GE3 278-SI2333DS-T1-GE3 SI2333DS-T1-GE3DKR-ND 84R8032 SI2333DS-T1-GE3 SI2333DS-T1-GE3 SI2333DS-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2333DS-T1-GE3 -12V 4.1A SOT-23 MOSFET Transistor Single FETs, MOSFETs P Channel Mosfet; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 12 volts 12 volts
PD 750 milliwatts 750 milliwatts 750 milliwatts 750 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data