N-Channel 100V 2.1A (Ta), 2.6A (Tc) 1.5W (Ta), 2.8W (Tc) Surface Mount SC-70-6
N-Channel 100V 2.1A (Ta), 2.6A (Tc) 1.5W (Ta), 2.8W (Tc) Surface Mount SC-70-6
N-Channel 100V 2.1A (Ta), 2.6A (Tc) 1.5W (Ta), 2.8W (Tc) Surface Mount SC-70-6
Trans MOSFET N-CH 100V 2.1A 6-Pin SC-70 T/R Product overview: SI1480DH-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1480DH-T1-BE3 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Siliconix
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: TrenchFET®
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 2.1A (Ta), 2.6A (Tc)
Rds On (Max) @ Id, Vgs: 200mOhm @ 1.9A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
MOSFET N-CH 100V 2.1A/2.6A SC70
MOSFET N-CH 100V 2.1A/2.6A SC70
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SI1480DH-T1-BE3CT-ND | 278-SI1480DH-T1-BE3 | SI1480DH-T1-BE3 | SI1480DH-T1-BE3 | |
| Product Name | Single FETs, MOSFETs | 100V 2.1A MOSFET Transistor | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 100 volts | 100 volts | |||
| PD | 1500 milliwatts | 1500 milliwatts |