Vishay Precision Group Single FETs, MOSFETs SI2305CDS-T1-GE3

Description
P-Channel 8V 5.8A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 8V 5.8A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI2305CDS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2305CDS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2305CDS-T1-GE3DKR-ND
P-Channel 8V 5.8A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 8V 5.8A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2305CDS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2305CDS-T1-GE3CT-ND
Single FETs, MOSFETs SI2305CDS-T1-GE3CT-ND
P-Channel 8V 5.8A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 8V 5.8A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2305CDS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2305CDS-T1-GE3TR-ND
Single FETs, MOSFETs SI2305CDS-T1-GE3TR-ND
P-Channel 8V 5.8A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 8V 5.8A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
P-Channel 8V 4.4A SOT-23 MOSFET Transistor
278-SI2305CDS-T1-GE3
P-Channel 8V 4.4A SOT-23 MOSFET Transistor 278-SI2305CDS-T1-GE3
P-Channel MOSFET, 8V, 4.4A, SOT-23-3 Product overview: SI2305CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 8V, 4.4A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 4.4A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2305CDS-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 8V, 4.4A, SOT-23-3 Product overview: SI2305CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 8V, 4.4A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 4.4A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2305CDS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7103248 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7103248
MOSFETs 7103248
MOSFET P-Channel 8V 4.4A SOT23

MOSFET P-Channel 8V 4.4A SOT23

Supplier's Site
MOSFETs - 9190269 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9190269
MOSFETs 9190269
MOSFET P-Channel 8V 4.4A SOT23

MOSFET P-Channel 8V 4.4A SOT23

Supplier's Site
MOSFETs - 7103248P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7103248P
MOSFETs 7103248P
MOSFET P-Channel 8V 4.4A SOT23

MOSFET P-Channel 8V 4.4A SOT23

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2305CDS-T1-GE3 - 028369-SI2305CDS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2305CDS-T1-GE3
028369-SI2305CDS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2305CDS-T1-GE3 028369-SI2305CDS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028369-SI2305CDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 960mW (Ta), 1.7W (Tc) Family Name: Si2305CDS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 5.8A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 30nC @ 8V Max Input Capacitance: 960pF @ 4V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 35 mOhm @ 4.4A, 4.5V Alternative Parts (Cross-Reference): SI2305-TP; SI2305-TP-HF ; TSM2305CX RFG; Introduction Date: July 07, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 028369-SI2305CDS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 960mW (Ta), 1.7W (Tc)
Family Name: Si2305CDS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 5.8A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 30nC @ 8V
Max Input Capacitance: 960pF @ 4V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 35 mOhm @ 4.4A, 4.5V
Alternative Parts (Cross-Reference): SI2305-TP; SI2305-TP-HF ; TSM2305CX RFG;
Introduction Date: July 07, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2305CDS-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI2305CDS-T1-GE3
8V 5.8A 35mΩ@4.5V,4.4A 1V@250uA P Channel SOT-23 MOSFETs ROHS

8V 5.8A 35mΩ@4.5V,4.4A 1V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, P Channel, -8V, -5.8A, Sot-23-3; Channel Type Vishay - 55R1909 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -8V, -5.8A, Sot-23-3; Channel Type Vishay
55R1909
Mosfet, P Channel, -8V, -5.8A, Sot-23-3; Channel Type Vishay 55R1909
MOSFET, P CHANNEL, -8V, -5.8A, SOT-23-3; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:5.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; MSL:-RoHS Compliant: Yes

MOSFET, P CHANNEL, -8V, -5.8A, SOT-23-3; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:5.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; MSL:-RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -8V, -5.8A, Sot-23-3, Full Reel; Channel Type Vishay - 15R4901 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -8V, -5.8A, Sot-23-3, Full Reel; Channel Type Vishay
15R4901
Mosfet, P Channel, -8V, -5.8A, Sot-23-3, Full Reel; Channel Type Vishay 15R4901
MOSFET, P CHANNEL, -8V, -5.8A, SOT-23-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:5.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.7W RoHS Compliant: Yes

MOSFET, P CHANNEL, -8V, -5.8A, SOT-23-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:5.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.7W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2305CDS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2305CDS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2305CDS-T1-GE3
MOSFET P-CH 8V 5.8A SOT23-3

MOSFET P-CH 8V 5.8A SOT23-3

Supplier's Site
Single FETs, MOSFETs - SI2305CDS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2305CDS-T1-GE3
Single FETs, MOSFETs SI2305CDS-T1-GE3
MOSFET P-CH 8V 5.8A SOT23-3

MOSFET P-CH 8V 5.8A SOT23-3

Supplier's Site Datasheet
MOSFET 8.0V 5.8A 1.7W 35mohm @ 4.5V - 880-SI2305CDS-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 8.0V 5.8A 1.7W 35mohm @ 4.5V
880-SI2305CDS-T1-GE3
MOSFET 8.0V 5.8A 1.7W 35mohm @ 4.5V 880-SI2305CDS-T1-GE3
MOSFET 8.0V 5.8A 1.7W 35mohm @ 4.5V

MOSFET 8.0V 5.8A 1.7W 35mohm @ 4.5V

Supplier's Site
MOSFET -8V Vds 8V Vgs SOT-23

MOSFET -8V Vds 8V Vgs SOT-23

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI2305CDS-T1-GE3DKR-ND 278-SI2305CDS-T1-GE3 7103248 7103248P 028369-SI2305CDS-T1-GE3 SI2305CDS-T1-GE3 55R1909 15R4901 SI2305CDS-T1-GE3 SI2305CDS-T1-GE3 880-SI2305CDS-T1-GE3 SI2305CDS-T1-GE3
Product Name Single FETs, MOSFETs P-Channel 8V 4.4A SOT-23 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2305CDS-T1-GE3 Triode/MOS Tube/Transistor >> MOSFETs Mosfet, P Channel, -8V, -5.8A, Sot-23-3; Channel Type Vishay Mosfet, P Channel, -8V, -5.8A, Sot-23-3, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET 8.0V 5.8A 1.7W 35mohm @ 4.5V MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23 TO-3; SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
PD 1700 milliwatts 960 to 1700 milliwatts 960 milliwatts 1700 milliwatts 960 milliwatts 960 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data