Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1025X-T1-GE3 SI1025X-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 106656-SI1025X-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 190mA Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 1.7nC @ 15V Max Input Capacitance: 23pF @ 25V Maximum Rds On at Id,Vgs: 4 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 106656-SI1025X-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 190mA Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 1.7nC @ 15V Max Input Capacitance: 23pF @ 25V Maximum Rds On at Id,Vgs: 4 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1025X-T1-GE3 - 106656-SI1025X-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1025X-T1-GE3
106656-SI1025X-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1025X-T1-GE3 106656-SI1025X-T1-GE3
Manufacturer: Vishay Win Source Part Number: 106656-SI1025X-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 190mA Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 1.7nC @ 15V Max Input Capacitance: 23pF @ 25V Maximum Rds On at Id,Vgs: 4 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 106656-SI1025X-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 190mA
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 1.7nC @ 15V
Max Input Capacitance: 23pF @ 25V
Maximum Rds On at Id,Vgs: 4 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 190mA MOSFET Transistor
278-SI1025X-T1-GE3
60V 190mA MOSFET Transistor 278-SI1025X-T1-GE3
P-CH JFET 60V 190mA 4R SOT-563F SM Product overview: SI1025X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 190mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 190mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1025X-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH JFET 60V 190mA 4R SOT-563F SM Product overview: SI1025X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 190mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 190mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1025X-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI1025X-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1025X-T1-GE3CT-ND
FET, MOSFET Arrays SI1025X-T1-GE3CT-ND
Mosfet Array 2 P-Channel (Dual) 60V 190mA 250mW Surface Mount SC-89 (SOT-563F)

Mosfet Array 2 P-Channel (Dual) 60V 190mA 250mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
FET, MOSFET Arrays - SI1025X-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1025X-T1-GE3DKR-ND
FET, MOSFET Arrays SI1025X-T1-GE3DKR-ND
Mosfet Array 2 P-Channel (Dual) 60V 190mA 250mW Surface Mount SC-89 (SOT-563F)

Mosfet Array 2 P-Channel (Dual) 60V 190mA 250mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
FET, MOSFET Arrays - SI1025X-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1025X-T1-GE3TR-ND
FET, MOSFET Arrays SI1025X-T1-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 60V 190mA 250mW Surface Mount SC-89 (SOT-563F)

Mosfet Array 2 P-Channel (Dual) 60V 190mA 250mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1025X-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1025X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1025X-T1-GE3
MOSFET 2P-CH 60V 0.19A SC89

MOSFET 2P-CH 60V 0.19A SC89

Supplier's Site
Mosfet, P Channel, -60V, -190Ma, Sc-89-6; Transistor Polarity Vishay - 69W7171 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -60V, -190Ma, Sc-89-6; Transistor Polarity Vishay
69W7171
Mosfet, P Channel, -60V, -190Ma, Sc-89-6; Transistor Polarity Vishay 69W7171
MOSFET, P CHANNEL, -60V, -190mA, SC-89-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:190mA; On Resistance Rds(on):8ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

MOSFET, P CHANNEL, -60V, -190mA, SC-89-6; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:190mA; On Resistance Rds(on):8ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

Supplier's Site
Dual Mosfet, Dual P Channel, -190 Ma, -60 V, 4 Ohm, -4.5 V, -3 V Rohs Compliant Vishay - 97W2617 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, Dual P Channel, -190 Ma, -60 V, 4 Ohm, -4.5 V, -3 V Rohs Compliant Vishay
97W2617
Dual Mosfet, Dual P Channel, -190 Ma, -60 V, 4 Ohm, -4.5 V, -3 V Rohs Compliant Vishay 97W2617
Dual MOSFET, Dual P Channel, -190 mA, -60 V, 4 ohm, -4.5 V, -3 V RoHS Compliant: Yes

Dual MOSFET, Dual P Channel, -190 mA, -60 V, 4 ohm, -4.5 V, -3 V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel, Mosfet, -60V, -500Ma, Sc-89, Full Reel; Transistor Polarity Vishay - 16P3677 - Newark, An Avnet Company
Chicago, IL, United States
P Channel, Mosfet, -60V, -500Ma, Sc-89, Full Reel; Transistor Polarity Vishay
16P3677
P Channel, Mosfet, -60V, -500Ma, Sc-89, Full Reel; Transistor Polarity Vishay 16P3677
P CHANNEL, MOSFET, -60V, -500mA, SC-89, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; On Resistance Rds(on):4ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

P CHANNEL, MOSFET, -60V, -500mA, SC-89, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; On Resistance Rds(on):4ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -60V Vds 20V Vgs SC89-6

MOSFET -60V Vds 20V Vgs SC89-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1025X-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1025X-T1-GE3
FET, MOSFET Arrays SI1025X-T1-GE3
MOSFET 2P-CH 60V 0.19A SC-89

MOSFET 2P-CH 60V 0.19A SC-89

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 106656-SI1025X-T1-GE3 278-SI1025X-T1-GE3 SI1025X-T1-GE3CT-ND SI1025X-T1-GE3 69W7171 97W2617 16P3677 SI1025X-T1-GE3 SI1025X-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1025X-T1-GE3 60V 190mA MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Channel, -60V, -190Ma, Sc-89-6; Transistor Polarity Vishay Dual Mosfet, Dual P Channel, -190 Ma, -60 V, 4 Ohm, -4.5 V, -3 V Rohs Compliant Vishay P Channel, Mosfet, -60V, -500Ma, Sc-89, Full Reel; Transistor Polarity Vishay MOSFET FET, MOSFET Arrays
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
V(BR)DSS 60 volts 60 volts
PD 250 milliwatts 250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SC-89-6 SOT-563, SOT-666 TO-3 TO-3 TO-3 SOT-563, SOT-666
Unlock Full Specs
to access all available technical data