Vishay Precision Group Single FETs, MOSFETs SI1416EDH-T1-GE3

Description
N-Channel 30V 3.9A (Tc) 2.8W (Tc) Surface Mount SC-70-6
Request a Quote Datasheet
Description
N-Channel 30V 3.9A (Tc) 2.8W (Tc) Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI1416EDH-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1416EDH-T1-GE3DKR-ND
Single FETs, MOSFETs SI1416EDH-T1-GE3DKR-ND
N-Channel 30V 3.9A (Tc) 2.8W (Tc) Surface Mount SC-70-6

N-Channel 30V 3.9A (Tc) 2.8W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SI1416EDH-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1416EDH-T1-GE3CT-ND
Single FETs, MOSFETs SI1416EDH-T1-GE3CT-ND
N-Channel 30V 3.9A (Tc) 2.8W (Tc) Surface Mount SC-70-6

N-Channel 30V 3.9A (Tc) 2.8W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SI1416EDH-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1416EDH-T1-GE3TR-ND
Single FETs, MOSFETs SI1416EDH-T1-GE3TR-ND
N-Channel 30V 3.9A (Tc) 2.8W (Tc) Surface Mount SC-70-6

N-Channel 30V 3.9A (Tc) 2.8W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1416EDH-T1-GE3 - 1095688-SI1416EDH-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1416EDH-T1-GE3
1095688-SI1416EDH-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1416EDH-T1-GE3 1095688-SI1416EDH-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095688-SI1416EDH-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta), 2.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.9A (Tc) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 12nC @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 58 mOhm @ 3.1A, 10V Alternative Parts (Cross-Reference): SI1426DH-T1-GE3; TSM1426CU6; TSM1424CU6 RF; Si1416EDH-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1095688-SI1416EDH-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta), 2.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.9A (Tc)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 12nC @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 58 mOhm @ 3.1A, 10V
Alternative Parts (Cross-Reference): SI1426DH-T1-GE3; TSM1426CU6; TSM1424CU6 RF; Si1416EDH-T1-GE3;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 3.9A MOSFET Transistor
278-SI1416EDH-T1-GE3
N-Channel 30V 3.9A MOSFET Transistor 278-SI1416EDH-T1-GE3
N-Channel Si JFET, 30V, 3.9A, 58mR Rds(on), SOT-363 Product overview: SI1416EDH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1416EDH-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel Si JFET, 30V, 3.9A, 58mR Rds(on), SOT-363 Product overview: SI1416EDH-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1416EDH-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI1416EDH-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1416EDH-T1-GE3
Single FETs, MOSFETs SI1416EDH-T1-GE3
MOSFET N-CH 30V 3.9A SOT-363

MOSFET N-CH 30V 3.9A SOT-363

Supplier's Site Datasheet
30V 3.9A 58mΩ@10V,3.1A 2.8W 1.4V@250uA N Channel SC-70-6(SOT-363) MOSFETs ROHS - 17930-SI1416EDH-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
30V 3.9A 58mΩ@10V,3.1A 2.8W 1.4V@250uA N Channel SC-70-6(SOT-363) MOSFETs ROHS
17930-SI1416EDH-T1-GE3
30V 3.9A 58mΩ@10V,3.1A 2.8W 1.4V@250uA N Channel SC-70-6(SOT-363) MOSFETs ROHS 17930-SI1416EDH-T1-GE3
30V 3.9A 58mΩ@10V,3.1A 2.8W 1.4V@250uA N Channel SC-70-6(SOT-363) MOSFETs ROHS

30V 3.9A 58mΩ@10V,3.1A 2.8W 1.4V@250uA N Channel SC-70-6(SOT-363) MOSFETs ROHS

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1416EDH-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1416EDH-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1416EDH-T1-GE3
MOSFET N-CH 30V 3.9A SOT-363

MOSFET N-CH 30V 3.9A SOT-363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI1416EDH-T1-GE3DKR-ND 1095688-SI1416EDH-T1-GE3 278-SI1416EDH-T1-GE3 SI1416EDH-T1-GE3 17930-SI1416EDH-T1-GE3 SI1416EDH-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1416EDH-T1-GE3 N-Channel 30V 3.9A MOSFET Transistor Single FETs, MOSFETs 30V 3.9A 58mΩ@10V,3.1A 2.8W 1.4V@250uA N Channel SC-70-6(SOT-363) MOSFETs ROHS Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SOT-363 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
V(BR)DSS 30 volts 30 volts
PD 1560 to 2800 milliwatts 2800 milliwatts 2800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
Transistor - 196925428 - Radwell International
Infineon Technologies AG
View Details