Win Source Part Number: 1278246-SI2102-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 2.1A (Tj)
Rds On (Max) @ Id, Vgs: 60mOhm @ 3.6A, 4.5V
Vgs(th) (Max) @ Id: 1.2V @ 50µA
Power Dissipation (Max): 200mW
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 300 pF @ 10 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: SI2102-TPMSTR,SI2102
Base Product Number: SI2102
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
MOSFET N-CH 20V 2.1A SOT323 Product overview: SI2102-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2102-TP can be used for catalog matching and distributor lookup.
N-Channel 20V 2.1A (Tj) 200mW Surface Mount SOT-323
N-Channel 20V 2.1A (Tj) 200mW Surface Mount SOT-323
MOSFET N-Ch Enh FET 20Vds 2.1A 4.0A 0.2W
MOSFET N-CH 20V 2.1A SOT323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1278246-SI2102-TP | 278-SI2102-TP | SI2102-TPMSCT-ND | SI2102-TP | SI2102-TP |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 20V 2.1A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |