Manufacturer: Vishay
Win Source Part Number: 120347-SI1073X-T1-GE
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 236mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 9.45nC @ 10V
Max Input Capacitance: 265pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 173 mOhm @ 980mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 30V 0.98A SC89-6 Product overview: SI1073X-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.98A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.98A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1073X-T1-GE3 can be used for catalog matching and distributor lookup.
P-Channel 30V 980mA (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
MOSFET P-CH 30V 0.98A SC89-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 120347-SI1073X-T1-GE3 | 278-SI1073X-T1-GE3 | SI1073X-T1-GE3TR-ND | SI1073X-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1073X-T1-GE3 | 30V 0.98A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 30 volts | |||
| PD | 236 milliwatts | 236 milliwatts |