MOSFET 2N-CH 650V 64A 9ACEPACK
MOSFET 2N-CH 650V 64A 9ACEPACK
MOSFET 2N-CH 650V 64A 9ACEPACK
AUTOMOTIVE-GRADE N-CHANNEL 650 V
MOSFET 2N-CH 650V 64A 9ACEPACK
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-SH68N65DM6AGTR-ND | 2615481 | SH68N65DM6AG | SH68N65DM6AG |
| Product Name | FET, MOSFET Arrays | MOSFETs | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 9-PowerSMD | ACEPACK SMIT | 9-PowerSMD | |
| Polarity | N-Channel; 2 N-Channel (Half Bridge) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 650 volts |