ROHM Semiconductor USA, LLC MOSFETs SH8KA2TB1

Description
30V Nch+Nch Power MOSFET
Request a Quote Datasheet
Description
30V Nch+Nch Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2491141 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2491141
MOSFETs 2491141
30V Nch+Nch Power MOSFET

30V Nch+Nch Power MOSFET

Supplier's Site
MOSFETs - 2491142 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2491142
MOSFETs 2491142
30V Nch+Nch Power MOSFET

30V Nch+Nch Power MOSFET

Supplier's Site
MOSFETs - 2491142P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2491142P
MOSFETs 2491142P
30V Nch+Nch Power MOSFET

30V Nch+Nch Power MOSFET

Supplier's Site
FET, MOSFET Arrays - 846-SH8KA2TB1CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-SH8KA2TB1CT-ND
FET, MOSFET Arrays 846-SH8KA2TB1CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 30V 8A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - 846-SH8KA2TB1DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-SH8KA2TB1DKR-ND
FET, MOSFET Arrays 846-SH8KA2TB1DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 30V 8A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - 846-SH8KA2TB1TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-SH8KA2TB1TR-ND
FET, MOSFET Arrays 846-SH8KA2TB1TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 30V 8A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SH8KA2TB1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SH8KA2TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SH8KA2TB1
MOSFET 2N-CH 30V 8A 8SOP

MOSFET 2N-CH 30V 8A 8SOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 2491141 846-SH8KA2TB1CT-ND SH8KA2TB1
Product Name MOSFETs FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOP "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 523A MOSFET Transistor - 278-AUIRFSA8409-7P - ERSAELECTRONICS PTE. LTD.
Specs
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers