Vishay Intertechnology, Inc. FET, MOSFET Arrays SI1967DH-T1-BE3

Description
Mosfet Array 2 P-Channel (Dual) 20V 1A (Ta), 1.3A (Tc) 740mW (Ta), 1.25W (Tc) Surface Mount SC-70-6
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 1A (Ta), 1.3A (Tc) 740mW (Ta), 1.25W (Tc) Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 742-SI1967DH-T1-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI1967DH-T1-BE3DKR-ND
FET, MOSFET Arrays 742-SI1967DH-T1-BE3DKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 1A (Ta), 1.3A (Tc) 740mW (Ta), 1.25W (Tc) Surface Mount SC-70-6

Mosfet Array 2 P-Channel (Dual) 20V 1A (Ta), 1.3A (Tc) 740mW (Ta), 1.25W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - 742-SI1967DH-T1-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI1967DH-T1-BE3TR-ND
FET, MOSFET Arrays 742-SI1967DH-T1-BE3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 1A (Ta), 1.3A (Tc) 740mW (Ta), 1.25W (Tc) Surface Mount SC-70-6

Mosfet Array 2 P-Channel (Dual) 20V 1A (Ta), 1.3A (Tc) 740mW (Ta), 1.25W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - 742-SI1967DH-T1-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SI1967DH-T1-BE3CT-ND
FET, MOSFET Arrays 742-SI1967DH-T1-BE3CT-ND
Mosfet Array 2 P-Channel (Dual) 20V 1A (Ta), 1.3A (Tc) 740mW (Ta), 1.25W (Tc) Surface Mount SC-70-6

Mosfet Array 2 P-Channel (Dual) 20V 1A (Ta), 1.3A (Tc) 740mW (Ta), 1.25W (Tc) Surface Mount SC-70-6

Buy Now Datasheet
Singapore, Singapore
20V 1.3A MOSFET Transistor
278-SI1967DH-T1-BE3
20V 1.3A MOSFET Transistor 278-SI1967DH-T1-BE3
Trans MOSFET P-CH 20V 1.3A 6-Pin SC-70 T/R Product overview: SI1967DH-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1967DH-T1-BE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 1.3A 6-Pin SC-70 T/R Product overview: SI1967DH-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1967DH-T1-BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278488-SI1967DH-T1-BE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278488-SI1967DH-T1-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278488-SI1967DH-T1-BE3
Win Source Part Number: 1278488-SI1967DH-T1- BE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 1A (Ta), 1.3A (Tc) Rds On (Max) @ Id, Vgs: 490mOhm @ 910mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 740mW (Ta), 1.25W (Tc) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 4nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 110pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SI1967DH-T1-BE3T R,742-SI1967DH-T1-BE 3CT,742-SI1967DH-T1- BE3DKR Base Product Number: SI1967

Win Source Part Number: 1278488-SI1967DH-T1-BE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 1A (Ta), 1.3A (Tc)
Rds On (Max) @ Id, Vgs: 490mOhm @ 910mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power - Max: 740mW (Ta), 1.25W (Tc)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 4nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 110pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SI1967DH-T1-BE3TR,742-SI1967DH-T1-BE3CT,742-SI1967DH-T1-BE3DKR
Base Product Number: SI1967

Buy Now Datasheet
FET, MOSFET Arrays - SI1967DH-T1-BE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1967DH-T1-BE3
FET, MOSFET Arrays SI1967DH-T1-BE3
MOSFET 2P-CH 20V 1.3A SC70-6

MOSFET 2P-CH 20V 1.3A SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1967DH-T1-BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1967DH-T1-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1967DH-T1-BE3
MOSFET 2P-CH 20V 1A/1.3A SC70-6

MOSFET 2P-CH 20V 1A/1.3A SC70-6

Supplier's Site
Mosfet, P-Ch, 20V, 1.3A, Sc-70; Transistor Polarity Vishay - 36AJ8061 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 1.3A, Sc-70; Transistor Polarity Vishay
36AJ8061
Mosfet, P-Ch, 20V, 1.3A, Sc-70; Transistor Polarity Vishay 36AJ8061
MOSFET, P-CH, 20V, 1.3A, SC-70; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.3A; On Resistance Rds(on):0.39ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V

MOSFET, P-CH, 20V, 1.3A, SC-70; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.3A; On Resistance Rds(on):0.39ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SI1967DH-T1-BE3DKR-ND 278-SI1967DH-T1-BE3 1278488-SI1967DH-T1-BE3 SI1967DH-T1-BE3 SI1967DH-T1-BE3 36AJ8061
Product Name FET, MOSFET Arrays 20V 1.3A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 1.3A, Sc-70; Transistor Polarity Vishay
Package Type 6-TSSOP, SC-88, SOT-363 Reel SOT3 6-TSSOP, SC-88, SOT-363 TO-3
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 1.25 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products