Micro Commercial Components Corp. Single Diodes SD107WS-TP

Description
Diode Schottky 30V 100mA Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Schottky 30V 100mA Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SD107WS-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD107WS-TPMSDKR-ND
Single Diodes SD107WS-TPMSDKR-ND
Diode Schottky 30V 100mA Surface Mount SOD-323

Diode Schottky 30V 100mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SD107WS-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD107WS-TPMSTR-ND
Single Diodes SD107WS-TPMSTR-ND
Diode Schottky 30V 100mA Surface Mount SOD-323

Diode Schottky 30V 100mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SD107WS-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD107WS-TPMSCT-ND
Single Diodes SD107WS-TPMSCT-ND
Diode Schottky 30V 100mA Surface Mount SOD-323

Diode Schottky 30V 100mA Surface Mount SOD-323

Buy Now Datasheet
Diodes, Rectifiers - Single - SD107WS-TP - 1029592-SD107WS-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SD107WS-TP
1029592-SD107WS-TP
Diodes, Rectifiers - Single - SD107WS-TP 1029592-SD107WS-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1029592-SD107WS-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Current - Reverse Leakage @ Vr: 1μA @ 25V Capacitance @ Vr, F: 7pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1029592-SD107WS-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Current - Reverse Leakage @ Vr: 1μA @ 25V
Capacitance @ Vr, F: 7pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Schottky 30V 100MA Diode and Rectifier - 280-SD107WS-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-SD107WS-TP
Schottky 30V 100MA Diode and Rectifier 280-SD107WS-TP
DIODE SCHOTTKY 30V 100MA SOD323 Product overview: SD107WS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD107WS-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA SOD323 Product overview: SD107WS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD107WS-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD107WS-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD107WS-TP
Discrete Semiconductor Products - Diodes - Rectifiers SD107WS-TP
DIODE SCHOTTKY 30V 100MA SOD323

DIODE SCHOTTKY 30V 100MA SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD107WS-TP
Schottky Diodes & Rectifiers SD107WS-TP
Schottky Diodes & Rectifiers 30V, 100mA

Schottky Diodes & Rectifiers 30V, 100mA

Buy Now Datasheet
DIODE SCHOTTKY 30V 100MA SOD323 - 543-SD107WS-TP - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 100MA SOD323
543-SD107WS-TP
DIODE SCHOTTKY 30V 100MA SOD323 543-SD107WS-TP
DIODE SCHOTTKY 30V 100MA SOD323

DIODE SCHOTTKY 30V 100MA SOD323

Supplier's Site
Single Diodes - SD107WS-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SD107WS-TP
Single Diodes SD107WS-TP
DIODE SCHOTTKY 30V 100MA SOD323

DIODE SCHOTTKY 30V 100MA SOD323

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number SD107WS-TPMSDKR-ND 1029592-SD107WS-TP 280-SD107WS-TP SD107WS-TP SD107WS-TP 543-SD107WS-TP SD107WS-TP
Product Name Single Diodes Diodes, Rectifiers - Single - SD107WS-TP Schottky 30V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers DIODE SCHOTTKY 30V 100MA SOD323 Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323 Tape & Reel (TR) SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SC-76; SOD-323; SC-76, SOD-323
Unlock Full Specs
to access all available technical data