Littelfuse, Inc. SD Series 450W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 SD15-01FTG

Description
The Unidirectional SD series SD15-01FTG part is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The SD series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05) of 8/20μs induced surge current (IEC61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05 Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level
Request a Quote Datasheet
Description
The Unidirectional SD series SD15-01FTG part is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The SD series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05) of 8/20μs induced surge current (IEC61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05 Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD Series 450W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 - SD15-01FTG - Littelfuse, Inc.
Rosemont, IL, United States
SD Series 450W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101
SD15-01FTG
SD Series 450W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 SD15-01FTG
The Unidirectional SD series SD15-01FTG part is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The SD series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05) of 8/20μs induced surge current (IEC61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05 Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level

The Unidirectional SD series SD15-01FTG part is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The SD series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05) of 8/20μs induced surge current (IEC61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05 Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level

Supplier's Site Datasheet
TVS Diodes - F6443TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6443TR-ND
TVS Diodes F6443TR-ND
30V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

30V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6443CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6443CT-ND
TVS Diodes F6443CT-ND
30V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

30V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6443DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6443DKR-ND
TVS Diodes F6443DKR-ND
30V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

30V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS - TVS - Diodes - SD15-01FTG - 1094971-SD15-01FTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SD15-01FTG
1094971-SD15-01FTG
TVS - TVS - Diodes - SD15-01FTG 1094971-SD15-01FTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1094971-SD15-01FTG Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 100pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 15V (Max) Max Clamping Voltage: 30V Peak Pulse Current(Ippm): 12A (8/20μs) Power Dissipation - Pd: 450W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1094971-SD15-01FTG
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 100pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 15V (Max)
Max Clamping Voltage: 30V
Peak Pulse Current(Ippm): 12A (8/20μs)
Power Dissipation - Pd: 450W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 450W 15V TVS Protection Diode - 144-SD15-01FTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450W 15V TVS Protection Diode
144-SD15-01FTG
SMD 450W 15V TVS Protection Diode 144-SD15-01FTG
450W 15V Unidirectional TVS Diode, SOD, Surface Mount Product overview: SD15-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 450W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 450W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD15-01FTG can be used for catalog matching and distributor lookup.

450W 15V Unidirectional TVS Diode, SOD, Surface Mount Product overview: SD15-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 450W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 450W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD15-01FTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SD15-01FTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SD15-01FTG
TVS Diodes SD15-01FTG
TVS DIODE 15VWM 30VC SOD323

TVS DIODE 15VWM 30VC SOD323

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD15-01FTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD15-01FTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD15-01FTG
TVS DIODE 15VWM 30VC SOD323

TVS DIODE 15VWM 30VC SOD323

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SD15-01FTG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SD15-01FTG
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SD15-01FTG
12A@8/20us 450W 30V 15V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

12A@8/20us 450W 30V 15V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Diode, Aec-Q101, Esd, 15V, Sod-323; Clamping Voltage Vc Max Littelfuse - 33AC0967 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd, 15V, Sod-323; Clamping Voltage Vc Max Littelfuse
33AC0967
Diode, Aec-Q101, Esd, 15V, Sod-323; Clamping Voltage Vc Max Littelfuse 33AC0967
DIODE, AEC-Q101, ESD, 15V, SOD-323; Clamping Voltage Vc Max:30V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SD Series; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes

DIODE, AEC-Q101, ESD, 15V, SOD-323; Clamping Voltage Vc Max:30V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SD Series; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 450W, 15V, Unidirectional, Sod-323; Clamping Voltage Vc Max Littelfuse - 64X6286 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 450W, 15V, Unidirectional, Sod-323; Clamping Voltage Vc Max Littelfuse
64X6286
Tvs Diode, 450W, 15V, Unidirectional, Sod-323; Clamping Voltage Vc Max Littelfuse 64X6286
TVS DIODE, 450W, 15V, UNIDIRECTIONAL, SOD-323; Clamping Voltage Vc Max:30V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:15V; Power Dissipation Pd:-; Product Range:SD Series; Peak Pulse Current Ippm:12A RoHS Compliant: Yes

TVS DIODE, 450W, 15V, UNIDIRECTIONAL, SOD-323; Clamping Voltage Vc Max:30V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:15V; Power Dissipation Pd:-; Product Range:SD Series; Peak Pulse Current Ippm:12A RoHS Compliant: Yes

Supplier's Site
TVS DIODE 15V 30V SOD323 - 461-SD15-01FTG - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 15V 30V SOD323
461-SD15-01FTG
TVS DIODE 15V 30V SOD323 461-SD15-01FTG
TVS DIODE 15V 30V SOD323

TVS DIODE 15V 30V SOD323

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SD15-01FTG F6443TR-ND 1094971-SD15-01FTG 144-SD15-01FTG SD15-01FTG SD15-01FTG SD15-01FTG 33AC0967 64X6286 461-SD15-01FTG
Product Name SD Series 450W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 TVS Diodes TVS - TVS - Diodes - SD15-01FTG SMD 450W 15V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Diode, Aec-Q101, Esd, 15V, Sod-323; Clamping Voltage Vc Max Littelfuse Tvs Diode, 450W, 15V, Unidirectional, Sod-323; Clamping Voltage Vc Max Littelfuse TVS DIODE 15V 30V SOD323
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VR 15 volts
VBR 16.7 to ? volts
Configuration Single Single
Unlock Full Specs
to access all available technical data