Win Source Part Number: 1087626-RB088NS-40FH
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 770 mV @ 5 A
Current - Reverse Leakage @ Vr: 3 µA @ 40 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: LPDS
Alternative Parts (Cross-Reference): RB088NS-40FHTLRB088N
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RB088NS-40FHTLDKR,RB
Base Product Number: RB088
Diode Array 1 Pair Common Cathode Schottky 40V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 40V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY SCHOTT 40V 10A LPDS Product overview: RB088NS-40FHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB088NS-40FHTL can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTT 40V 10A LPDS
Schottky Diodes & Rectifiers 40V VR 5A 0.77 VF TO-263S(D2PAK);SC-83
DIODE ARRAY SCHOTT 40V 10A LPDS
SCHOTTKY RECT, AEC-Q101, 45V, TO-263S; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263S; No. of Pins:3Pins; Forward Voltage VF Max:770mV; Forward RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1087626-RB088NS-40FHTL | RB088NS-40FHTLCT-ND | 286-RB088NS-40FHTL | 687-RB088NS-40FHTL | RB088NS-40FHTL | RB088NS-40FHTL | 28AC1451 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | 40V 10A Diode and Rectifier | DIODE ARRAY SCHOTT 40V 10A LPDS | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Aec-Q101, 45V, To-263S; Repetitive Reverse Voltage Vrrm Max Rohm |
| Diode Type | Schottky; Schottky | Schottky | |||||
| VF | 0.7700 volts | 0.7700 volts | 0.7700 volts | 0.7700 volts | |||
| VR | 40 volts | 45 volts | |||||
| IR | 0.0030 mA | 0.0030 mA | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |