Diode Standard 600V 3A Surface Mount TO-252
Diode Standard 600V 3A Surface Mount TO-252
Rectifiers 600V Vrm 3A Io Std Fast Rec Diode
DIODE GEN PURP 600V 3A TO252
DIODE GEN PURP 600V 3A TO252
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | RF305BM6STLTR-ND | RF305BM6STL | RF305BM6STL | 687-RF305BM6STL |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 600V 3A TO252 |
| Tj | 150 C (302 F) | |||
| Package | TO-252-3 | D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Life Cycle Stage | Active | Active | ||
| VF | 1.7 volts | 1.7 volts |