ROHM Semiconductor USA, LLC Single Diodes RB162M-60TR

Description
Diode Schottky 60V 1A Surface Mount PMDU
Request a Quote Datasheet
Description
Diode Schottky 60V 1A Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB162M-60TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB162M-60TR-ND
Single Diodes RB162M-60TR-ND
Diode Schottky 60V 1A Surface Mount PMDU

Diode Schottky 60V 1A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB162M-60CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB162M-60CT-ND
Single Diodes RB162M-60CT-ND
Diode Schottky 60V 1A Surface Mount PMDU

Diode Schottky 60V 1A Surface Mount PMDU

Buy Now Datasheet
Diodes, Rectifiers - Single - RB162M-60TR - 027120-RB162M-60TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB162M-60TR
027120-RB162M-60TR
Diodes, Rectifiers - Single - RB162M-60TR 027120-RB162M-60TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 027120-RB162M-60TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 650mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: PMDU Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027120-RB162M-60TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 650mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-RB162M-60TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-RB162M-60TR
Schottky 60V 1A Diode and Rectifier 280-RB162M-60TR
DIODE SCHOTTKY 60V 1A PMDU Product overview: RB162M-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162M-60TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A PMDU Product overview: RB162M-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162M-60TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB162M-60TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB162M-60TR
Discrete Semiconductor Products - Diodes - Rectifiers RB162M-60TR
DIODE SCHOTTKY 60V 1A PMDU

DIODE SCHOTTKY 60V 1A PMDU

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB162M-60TR
Schottky Diodes & Rectifiers RB162M-60TR
Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 1A 2PIN SOD-123

Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 1A 2PIN SOD-123

Buy Now Datasheet
DIODE SCHOTTKY 60V 1A PMDU - 687-RB162M-60TR - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 1A PMDU
687-RB162M-60TR
DIODE SCHOTTKY 60V 1A PMDU 687-RB162M-60TR
DIODE SCHOTTKY 60V 1A PMDU

DIODE SCHOTTKY 60V 1A PMDU

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number RB162M-60TR-ND 027120-RB162M-60TR 280-RB162M-60TR RB162M-60TR RB162M-60TR 687-RB162M-60TR
Product Name Single Diodes Diodes, Rectifiers - Single - RB162M-60TR Schottky 60V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers DIODE SCHOTTKY 60V 1A PMDU
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) -40 to 150 C (-40 to 302 F)
Life Cycle Stage Declining; Not For New Designs Active Declining; Not For New Designs
Package PMDU Tape & Reel (TR) SOD-123; SOD-123-2 SOD-123; SOD-123F
VF 0.6500 volts 0.6500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
Bridge Rectifiers - CC1659-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
RF Diodes - 1PS66SB17,115 - 1002466-1PS66SB17,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky - 3 Independent
Life Cycle Stage Active
Package SOT-666
View Details
4 suppliers
Diodes - BAT 165 E6327 - ODG (Origin Data Global)
Infineon Technologies AG
View Details
2 suppliers