Manufacturer: Diodes Incorporated
Win Source Part Number: 1246686-SBR20U40CT
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
DIODE ARR SBR 40V 10A TO220-3 Product overview: SBR20U40CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20U40CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 40V 10A Through Hole TO-220-3
Schottky Diodes & Rectifiers 20A 40V
DIODE ARRAY SBR 40V 10A TO220AB
DIODE ARR SBR 40V 10A TO220-3
DIODE ARRAY SBR 40V 10A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 1246686-SBR20U40CT | 286-SBR20U40CT | SBR20U40CT-ND | SBR20U40CT | 233-SBR20U40CT | SBR20U40CT | SBR20U40CT |
| Product Name | Diodes, Rectifiers - Arrays - SBR20U40CT | 40V 10A TO220 Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | DIODE ARRAY SBR 40V 10A TO220AB | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tube | TO-220; TO-220-3 | TO-220AB-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Arrangement | Common Catode | Common Catode | |||||
| Diode Type | Super Barrier |