Micro Commercial Components Corp. Diodes, Rectifiers - Single - SK34B-LTP SK34B-LTP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 933898-SK34B-LTP Features: Diode Schottky 40 V 3A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SK34 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: Q8765653A, SK34B-LTPMSDKR, SK34BLTP, SK34B-LTPMSCT, SK34B-LTPMSTR
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 933898-SK34B-LTP Features: Diode Schottky 40 V 3A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SK34 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: Q8765653A, SK34B-LTPMSDKR, SK34BLTP, SK34B-LTPMSCT, SK34B-LTPMSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SK34B-LTP - 933898-SK34B-LTP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK34B-LTP
933898-SK34B-LTP
Diodes, Rectifiers - Single - SK34B-LTP 933898-SK34B-LTP
Manufacturer: Micro Commercial Co Win Source Part Number: 933898-SK34B-LTP Features: Diode Schottky 40 V 3A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SK34 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: Q8765653A, SK34B-LTPMSDKR, SK34BLTP, SK34B-LTPMSCT, SK34B-LTPMSTR

Manufacturer: Micro Commercial Co
Win Source Part Number: 933898-SK34B-LTP
Features: Diode Schottky 40 V 3A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SK34
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: Q8765653A, SK34B-LTPMSDKR, SK34BLTP, SK34B-LTPMSCT, SK34B-LTPMSTR

Buy Now Datasheet
Schottky 40V 3A Diode and Rectifier - 280-SK34B-LTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-SK34B-LTP
Schottky 40V 3A Diode and Rectifier 280-SK34B-LTP
DIODE SCHOTTKY 40V 3A DO214AA Product overview: SK34B-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK34B-LTP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A DO214AA Product overview: SK34B-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK34B-LTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK34B-LTP
Schottky Diodes & Rectifiers SK34B-LTP
Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 3A DO214AA

Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 3A DO214AA

Buy Now Datasheet
Single Diodes - SK34B-LTP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SK34B-LTP
Single Diodes SK34B-LTP
DIODE SCHOTTKY 40V 3A DO214AA

DIODE SCHOTTKY 40V 3A DO214AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK34B-LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK34B-LTP
Discrete Semiconductor Products - Diodes - Rectifiers SK34B-LTP
DIODE SCHOTTKY 40V 3A DO214AA

DIODE SCHOTTKY 40V 3A DO214AA

Supplier's Site
DIODE SCHOTTKY 40V 3A DO214AA - 543-SK34B-LTP - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 3A DO214AA
543-SK34B-LTP
DIODE SCHOTTKY 40V 3A DO214AA 543-SK34B-LTP
DIODE SCHOTTKY 40V 3A DO214AA

DIODE SCHOTTKY 40V 3A DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 933898-SK34B-LTP 280-SK34B-LTP SK34B-LTP SK34B-LTP SK34B-LTP 543-SK34B-LTP
Product Name Diodes, Rectifiers - Single - SK34B-LTP Schottky 40V 3A Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 40V 3A DO214AA
Package SMB; DO-214AA (SMB) Tape & Reel (TR) SMB; DO-214AA, SMB
Unlock Full Specs
to access all available technical data