ROHM Semiconductor USA, LLC 200V 2A Diode and Rectifier RF201LAM2STR

Description
DIODE GEN PURP 200V 2A PMDTM Product overview: RF201LAM2STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF201LAM2STR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 2A PMDTM Product overview: RF201LAM2STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF201LAM2STR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 2A Diode and Rectifier - 280-RF201LAM2STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2A Diode and Rectifier
280-RF201LAM2STR
200V 2A Diode and Rectifier 280-RF201LAM2STR
DIODE GEN PURP 200V 2A PMDTM Product overview: RF201LAM2STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF201LAM2STR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 2A PMDTM Product overview: RF201LAM2STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF201LAM2STR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RF201LAM2SCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF201LAM2SCT-ND
Single Diodes RF201LAM2SCT-ND
Diode Standard 200V 2A Surface Mount PMDTM

Diode Standard 200V 2A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RF201LAM2SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF201LAM2SDKR-ND
Single Diodes RF201LAM2SDKR-ND
Diode Standard 200V 2A Surface Mount PMDTM

Diode Standard 200V 2A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RF201LAM2STR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF201LAM2STR-ND
Single Diodes RF201LAM2STR-ND
Diode Standard 200V 2A Surface Mount PMDTM

Diode Standard 200V 2A Surface Mount PMDTM

Buy Now Datasheet
Diodes, Rectifiers - Single - RF201LAM2STR - 931964-RF201LAM2STR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RF201LAM2STR
931964-RF201LAM2STR
Diodes, Rectifiers - Single - RF201LAM2STR 931964-RF201LAM2STR
Manufacturer: Rohm Semiconductor Win Source Part Number: 931964-RF201LAM2STR Features: Diode Standard 200 V 2A Surface Mount PMDTM Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: RF201 Categories: Discrete Semiconductor Products Case / Package: PMDTM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RF201LAM2SCT, RF201LAM2SDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 931964-RF201LAM2STR
Features: Diode Standard 200 V 2A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RF201
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RF201LAM2SCT, RF201LAM2SDKR

Buy Now Datasheet
Single Diodes - RF201LAM2STR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RF201LAM2STR
Single Diodes RF201LAM2STR
DIODE GEN PURP 200V 2A PMDTM

DIODE GEN PURP 200V 2A PMDTM

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RF201LAM2STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RF201LAM2STR
Discrete Semiconductor Products - Diodes - Rectifiers RF201LAM2STR
DIODE GEN PURP 200V 2A PMDTM

DIODE GEN PURP 200V 2A PMDTM

Supplier's Site
DIODE GEN PURP 200V 2A PMDTM - 687-RF201LAM2STR - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 2A PMDTM
687-RF201LAM2STR
DIODE GEN PURP 200V 2A PMDTM 687-RF201LAM2STR
DIODE GEN PURP 200V 2A PMDTM

DIODE GEN PURP 200V 2A PMDTM

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
RF201LAM2STR
Rectifiers RF201LAM2STR
Rectifiers 600V Vr 0.8A Io Fast Recovery Diode

Rectifiers 600V Vr 0.8A Io Fast Recovery Diode

Buy Now Datasheet
Rectifier, Single, 2A, 200V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm - 74AC1865 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 2A, 200V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm
74AC1865
Rectifier, Single, 2A, 200V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm 74AC1865
RECTIFIER, SINGLE, 2A, 200V, SOD-128; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:870mV; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 2A, 200V, SOD-128; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single; Forward Voltage VF Max:870mV; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers
Product Number 280-RF201LAM2STR RF201LAM2SCT-ND 931964-RF201LAM2STR RF201LAM2STR RF201LAM2STR 687-RF201LAM2STR RF201LAM2STR 74AC1865
Product Name 200V 2A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RF201LAM2STR Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 200V 2A PMDTM Rectifiers Rectifier, Single, 2A, 200V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm
Package Tape & Reel (TR) SOD-128 SOD-128 SOD-128-2
RoHS Compliant RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F)
Diode Type Diode Standard 200 V 2A Surface Mount PMDTM
VF 0.8700 volts 0.8700 volts 0.8700 volts 0.8700 volts
Unlock Full Specs
to access all available technical data