DIODES Incorporated 200V 10A Diode and Rectifier SBR20A200CTB

Description
DIODE ARR SBR 200V 10A TO263AB Product overview: SBR20A200CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A200CTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 200V 10A TO263AB Product overview: SBR20A200CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A200CTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 10A Diode and Rectifier - 286-SBR20A200CTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 10A Diode and Rectifier
286-SBR20A200CTB
200V 10A Diode and Rectifier 286-SBR20A200CTB
DIODE ARR SBR 200V 10A TO263AB Product overview: SBR20A200CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A200CTB can be used for catalog matching and distributor lookup.

DIODE ARR SBR 200V 10A TO263AB Product overview: SBR20A200CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A200CTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBR20A200CTB - 1246678-SBR20A200CTB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR20A200CTB
1246678-SBR20A200CTB
Diodes, Rectifiers - Arrays - SBR20A200CTB 1246678-SBR20A200CTB
Manufacturer: Diodes Incorporated Win Source Part Number: 1246678-SBR20A200CTB Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246678-SBR20A200CTB
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Diode Arrays - SBR20A200CTB-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR20A200CTB-ND
Diode Arrays SBR20A200CTB-ND
Diode Array 1 Pair Common Cathode Super Barrier 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Super Barrier 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - SBR20A200CTB - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBR20A200CTB
Diode Arrays SBR20A200CTB
DIODE ARRAY SBR 200V 10A D2PAK

DIODE ARRAY SBR 200V 10A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR20A200CTB
Schottky Diodes & Rectifiers SBR20A200CTB
Schottky Diodes & Rectifiers Dual 20A 200V Low VF

Schottky Diodes & Rectifiers Dual 20A 200V Low VF

Buy Now Datasheet
DIODE ARRAY SBR 200V 10A D2PAK - 233-SBR20A200CTB - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SBR 200V 10A D2PAK
233-SBR20A200CTB
DIODE ARRAY SBR 200V 10A D2PAK 233-SBR20A200CTB
DIODE ARRAY SBR 200V 10A D2PAK

DIODE ARRAY SBR 200V 10A D2PAK

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20A200CTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20A200CTB
Discrete Semiconductor Products - Diodes - Rectifiers SBR20A200CTB
DIODE ARR SBR 200V 10A TO263AB

DIODE ARR SBR 200V 10A TO263AB

Supplier's Site
Diode - 55744321 - Radwell International
Willingboro, NJ, United States
RECTIFIER, 200V, 10A, SUPER BARRIER, DIODE ARRAY, 1 PAIR COMMON CATHODE, SURFACE MOUNT, TO-263-3, D2PAK. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER, 200V, 10A, SUPER BARRIER, DIODE ARRAY, 1 PAIR COMMON CATHODE, SURFACE MOUNT, TO-263-3, D2PAK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Schottky Diodes Diode Arrays Rectifiers General Purpose Diodes
Product Number 286-SBR20A200CTB 1246678-SBR20A200CTB SBR20A200CTB-ND SBR20A200CTB SBR20A200CTB 233-SBR20A200CTB SBR20A200CTB 55744321
Product Name 200V 10A Diode and Rectifier Diodes, Rectifiers - Arrays - SBR20A200CTB Diode Arrays Diode Arrays Schottky Diodes & Rectifiers DIODE ARRAY SBR 200V 10A D2PAK Discrete Semiconductor Products - Diodes - Rectifiers Diode
Package Tube TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3 D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB D2PAK
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode Common Catode
VF 0.9600 volts 0.9600 volts 0.9600 volts
Unlock Full Specs
to access all available technical data