Nexperia B.V. TVS Diodes PESD3V3S5UD,125

Description
Trans Voltage Suppressor Diode, 200W, 3.3V V(RWM), Unidirectional, 5 Element, Silicon
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 200W, 3.3V V(RWM), Unidirectional, 5 Element, Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PESD3V3S5UD,125 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 200W, 3.3V V(RWM), Unidirectional, 5 Element, Silicon

Trans Voltage Suppressor Diode, 200W, 3.3V V(RWM), Unidirectional, 5 Element, Silicon

Supplier's Site Datasheet
TVS Diodes - 1727-5792-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5792-6-ND
TVS Diodes 1727-5792-6-ND
12V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

12V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - 1727-5792-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5792-1-ND
TVS Diodes 1727-5792-1-ND
12V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

12V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - 1727-5792-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5792-2-ND
TVS Diodes 1727-5792-2-ND
12V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

12V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362335-PESD3V3S5UD,125 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362335-PESD3V3S5UD,125
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362335-PESD3V3S5UD,125
Win Source Part Number: 1362335-PESD3V3S5UD, 125 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -65°C ~ 150°C (TA) Fake Threat In the Open Market: 30 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: SC-74, SOT-457 Supplier Device Package: 6-TSOP Base Product Number: PESD3 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 5.3V Voltage - Clamping (Max) @ Ipp: 12V Current - Peak Pulse (10/1000µs): 20A (8/20µs) Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 215pF @ 1MHz Unidirectional Channels: 5

Win Source Part Number: 1362335-PESD3V3S5UD,125
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -65°C ~ 150°C (TA)
Fake Threat In the Open Market: 30 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74, SOT-457
Supplier Device Package: 6-TSOP
Base Product Number: PESD3
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 5.3V
Voltage - Clamping (Max) @ Ipp: 12V
Current - Peak Pulse (10/1000µs): 20A (8/20µs)
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 215pF @ 1MHz
Unidirectional Channels: 5

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-PESD3V3S5UD,125
TVS Protection Diode 144-PESD3V3S5UD,125
TVS DIODE 3.3VWM 12VC 6TSOP Product overview: PESD3V3S5UD,125 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3S5UD,125 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 12VC 6TSOP Product overview: PESD3V3S5UD,125 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3S5UD,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD3V3S5UD,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD3V3S5UD,125
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD3V3S5UD,125
TVS DIODE 3.3VWM 12VC 6TSOP

TVS DIODE 3.3VWM 12VC 6TSOP

Supplier's Site
TVS DIODE 3.3V 12V 6TSOP - 554-PESD3V3S5UD,125 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 3.3V 12V 6TSOP
554-PESD3V3S5UD,125
TVS DIODE 3.3V 12V 6TSOP 554-PESD3V3S5UD,125
TVS DIODE 3.3V 12V 6TSOP

TVS DIODE 3.3V 12V 6TSOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD3V3S5UD,125 1727-5792-6-ND 1362335-PESD3V3S5UD,125 144-PESD3V3S5UD,125 PESD3V3S5UD,125 554-PESD3V3S5UD,125
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 3.3V 12V 6TSOP
RoHS Compliant RoHS RoHS RoHS
Configuration Single Single
Package SC-74; SOT457; SC-74, SOT-457 SOT457; SC-74, SOT-457 Tape & Reel (TR) 6-TSOP SOT457; SC-74, SOT-457
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts 200 watts
VC 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data