Semtech Corp. TVS RCLAMP0504F.TCT

Description
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 25V SOT-363 T/R
Request a Quote
Description
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 25V SOT-363 T/R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RClamp0504F is a surge-rated diode array designed for the protection of high-speed data interfaces. It features low capacitance (<3pF) and is optimized for ESD protection, meeting the IEC 61000-4-2 standard with ratings of ±15kV for air discharge and ±8kV for contact discharge. The device can protect up to four I/O lines and a power line, making it suitable for applications such as USB 2.0, HDMI, and Gigabit Ethernet. This diode array is housed in a compact SC-70 package (2.4 x 2.2mm), which helps save board space. It has a low operating voltage of 5V and a maximum clamping voltage of 25V. The construction minimizes voltage overshoot during high current surges, ensuring reliable performance in transient conditions. The product is RoHS compliant and comes in a full reel packaging format.

Datasheet Summary
Powered by GS/AI

The RClamp0504F is a surge-rated diode array designed for the protection of high-speed data interfaces. It features low capacitance (<3pF) and is optimized for ESD protection, meeting the IEC 61000-4-2 standard with ratings of ±15kV for air discharge and ±8kV for contact discharge. The device can protect up to four I/O lines and a power line, making it suitable for applications such as USB 2.0, HDMI, and Gigabit Ethernet. This diode array is housed in a compact SC-70 package (2.4 x 2.2mm), which helps save board space. It has a low operating voltage of 5V and a maximum clamping voltage of 25V. The construction minimizes voltage overshoot during high current surges, ensuring reliable performance in transient conditions. The product is RoHS compliant and comes in a full reel packaging format.

Suppliers

Company
Product
Description
Supplier Links
 - RCLAMP0504F.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 25V SOT-363 T/R

TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 25V SOT-363 T/R

Supplier's Site Datasheet
TVS - RCLAMP0504F.TCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Singapore, Singapore
150W 5V 15pF TVS Protection Diode
144-RCLAMP0504F.TCT
150W 5V 15pF TVS Protection Diode 144-RCLAMP0504F.TCT
TVS Diode, 150W, 5V, Unidirectional, SC-70, 15pF Product overview: RCLAMP0504F.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W, 5V, 15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, 5V, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0504F.TCT can be used for catalog matching and distributor lookup.

TVS Diode, 150W, 5V, Unidirectional, SC-70, 15pF Product overview: RCLAMP0504F.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W, 5V, 15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, 5V, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0504F.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - RCLAMP0504FCT-ND - DigiKey
Thief River Falls, MN, United States
23V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

23V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
TVS Diodes - RCLAMP0504FDKR-ND - DigiKey
Thief River Falls, MN, United States
23V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

23V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
TVS Diodes - RCLAMP0504FTR-ND - DigiKey
Thief River Falls, MN, United States
23V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

23V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
Diode Array, Tvs, 150W, 5V, Sc-70; Product Range Semtech - 98J0278 - Newark, An Avnet Company
Chicago, IL, United States
Diode Array, Tvs, 150W, 5V, Sc-70; Product Range Semtech
98J0278
Diode Array, Tvs, 150W, 5V, Sc-70; Product Range Semtech 98J0278
DIODE ARRAY, TVS, 150W, 5V, SC-70; Product Range:RailClamp Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:SC-70; No. of Pins:6Pins; Minimum Breakdown Voltage:-; Qualification:- RoHS Compliant: Yes

DIODE ARRAY, TVS, 150W, 5V, SC-70; Product Range:RailClamp Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:SC-70; No. of Pins:6Pins; Minimum Breakdown Voltage:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Array, Tvs, 150W, 5V, Sc-70, Full Reel; Product Range Semtech - 64J0624 - Newark, An Avnet Company
Chicago, IL, United States
Diode Array, Tvs, 150W, 5V, Sc-70, Full Reel; Product Range Semtech
64J0624
Diode Array, Tvs, 150W, 5V, Sc-70, Full Reel; Product Range Semtech 64J0624
DIODE ARRAY, TVS, 150W, 5V, SC-70, FULL REEL; Product Range:RailClamp Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:SC-70; No. of Pins:6Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

DIODE ARRAY, TVS, 150W, 5V, SC-70, FULL REEL; Product Range:RailClamp Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:25V; Diode Case Style:SC-70; No. of Pins:6Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - RCLAMP0504F.TCT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
RCLAMP0504F.TCT
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) RCLAMP0504F.TCT
6A@8/20us 150W 23V 6V 5V SOT-363-6(SC-70) Electrostatic and Surge Protection (TVS/ESD) ROHS

6A@8/20us 150W 23V 6V 5V SOT-363-6(SC-70) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS DIODE 5V 23V SC70-6 - 684-RCLAMP0504F.TCT - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5V 23V SC70-6
684-RCLAMP0504F.TCT
TVS DIODE 5V 23V SC70-6 684-RCLAMP0504F.TCT
TVS DIODE 5V 23V SC70-6

TVS DIODE 5V 23V SC70-6

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP0504F.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP0504F.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP0504F.TCT
TVS DIODE 5VWM 23VC SC70-6

TVS DIODE 5VWM 23VC SC70-6

Supplier's Site
TVS DIODE 5VWM 23VC SC70-6

TVS DIODE 5VWM 23VC SC70-6

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number RCLAMP0504F.TCT RCLAMP0504F.TCT 144-RCLAMP0504F.TCT RCLAMP0504FCT-ND 98J0278 RCLAMP0504F.TCT 684-RCLAMP0504F.TCT RCLAMP0504F.TCT RCLAMP0504F.TCT
Product Name TVS 150W 5V 15pF TVS Protection Diode TVS Diodes Diode Array, Tvs, 150W, 5V, Sc-70; Product Range Semtech TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS DIODE 5V 23V SC70-6 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package SC-70 Cut Tape SOT363; 6-TSSOP, SC-88, SOT-363 SC-70 SOT363 SOT363; 6-TSSOP, SC-88, SOT-363 SC-70-6 SOT363; 6-TSSOP, SC-88, SOT-363
Configuration Single Single
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts 150 watts 150 watts
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data