SMC Diode Solutions Co., Ltd Schottky 100V Diode and Rectifier SB2100TA

Description
DIODE SCHOTTKY 100V DO15 Product overview: SB2100TA from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB2100TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V DO15 Product overview: SB2100TA from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB2100TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V Diode and Rectifier - 280-SB2100TA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V Diode and Rectifier
280-SB2100TA
Schottky 100V Diode and Rectifier 280-SB2100TA
DIODE SCHOTTKY 100V DO15 Product overview: SB2100TA from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB2100TA can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V DO15 Product overview: SB2100TA from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB2100TA can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SB2100TA - 101283-SB2100TA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB2100TA
101283-SB2100TA
Diodes, Rectifiers - Single - SB2100TA 101283-SB2100TA
Manufacturer: SMC Diode Solutions Win Source Part Number: 101283-SB2100TA Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 850mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 100V Capacitance @ Vr, F: 140pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-15 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 101283-SB2100TA
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Capacitance @ Vr, F: 140pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-15
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIODE SCHOTTKY 100V DO15 - 730-SB2100TA - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 100V DO15
730-SB2100TA
DIODE SCHOTTKY 100V DO15 730-SB2100TA
DIODE SCHOTTKY 100V DO15

DIODE SCHOTTKY 100V DO15

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-SB2100TA 101283-SB2100TA 730-SB2100TA
Product Name Schottky 100V Diode and Rectifier Diodes, Rectifiers - Single - SB2100TA DIODE SCHOTTKY 100V DO15
Package Reel - TR DO-15; DO-15 DO-15; DO-204AC, DO-15, Axial
Unlock Full Specs
to access all available technical data