Manufacturer: Diodes Incorporated
Win Source Part Number: 1021474-SB360-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 740mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 60V 3A DO201AD Product overview: SB360-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB360-T can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 3A DO201AD
Diode Schottky 60V 3A Through Hole DO-201AD
Schottky Diodes & Rectifiers 3.0A 60V
Diode Schottky 60V 3A 2-Pin DO-201AD T/R
DIODE SCHOTTKY 60V 3A DO201AD
SCHOTTKY RECTIFIER, 60V, 3A, DO-201AD ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1021474-SB360-T | 280-SB360-T | 31-SB360-TCT-ND | SB360-T | 233-SB360-T | SB360-T | 29AK7024 |
| Product Name | Diodes, Rectifiers - Single - SB360-T | Schottky 60V 3A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Diode Schottky 60V 3A 2-Pin DO-201AD T/R | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 60V, 3A, Do-201Ad Rohs Compliant Diodes Inc. |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | DO-201; DO-201AD | Tape & Reel (TR) | DO-201; DO-201AD | DO-201; DO-201AD, Axial | DO-201 | ||
| VF | 0.7400 volts | 0.7400 volts | 0.7400 volts | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| RoHS Compliant | RoHS | RoHS | RoHS |