Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Rohm Semiconductor
Win Source Part Number: 931504-RB095BGE-60TL
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB095
Categories: Discrete Semiconductor Products
Case / Package: TO-252
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080
Other Part Number: RB095BGE-60TL-ND, RB095BGE-60TLTR, RB095BGE-60TLDKR, RB095BGE-60TLCT
DIODE ARRAY SCHOTT 60V 6A TO252 Product overview: RB095BGE-60TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 6A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095BGE-60TL can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 60V Vr; 6A Io TO-252 SBD
DIODE ARRAY SCHOTT 60V 6A TO252
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | RB095BGE-60TLTR-ND | 931504-RB095BGE-60TL | 286-RB095BGE-60TL | RB095BGE-60TL | 687-RB095BGE-60TL | RB095BGE-60TL | RB095BGE-60TL |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - RB095BGE-60TL | 60V 6A TO252 Diode and Rectifier | Schottky Diodes & Rectifiers | DIODE ARRAY SCHOTTKY | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | |||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | Tape & Reel (TR) | TO-252-3 | D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | Schottky; Schottky | Schottky | ||||
| RoHS Compliant | RoHS | RoHS |