134V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS Diode 75V Unidirectional 1.5kW SMC 1.45nF Product overview: SM15T75A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 75V, 1.45nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 75V, 1.45nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T75A can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1096949-SM15T75A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 64.1V
Minimum Breakdown Voltage: 71.3V
Max Clamping Voltage: 134V
Peak Pulse Current(Ippm): 75A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
TVS DIODE 64.1VWM 134VC SMC
TVS DIODE 64.1VWM 134VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-16188-2-ND | 144-SM15T75A | 1096949-SM15T75A | 761-SM15T75A | SM15T75A |
| Product Name | TVS Diodes | 75V 1.45nF TVS Protection Diode | TVS - TVS - Diodes - SM15T75A | TVS DIODE 64.1VWM 134VC SMC | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | Tape and Reel | SMC | DO-214AB, SMC | SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 134 volts | 134 volts | 134 volts | 134 volts | |
| VBR | 71.3 volts | 71.3 volts | 71.3 volts | 71.3 volts |